EN
  • EN
  • DE

PFC-W0805LF-03-59R0-B

Part No PFC-W0805LF-03-59R0-B
Manufacturer TT Electronics
Catalog Chip Resistor - Surface Mount
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer TT Electronics
Win Source Part Number 273405-PFC-W0805LF-03-59R0-B
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PFC-W0805LF-03-59R0-B CAD Model

Description

The PFC-W0805LF-03-59R0-B is a precision thin film chip resistor manufactured by TT Electronics. This resistor is designed for applications demanding high stability, tight tolerance, and a low temperature coefficient of resistance (TCR). The '0805' indicates the EIA 0805 case size, a common standard for surface mount resistors. The 'LF' denotes lead-free terminations, ensuring compliance with RoHS standards.

Applications:

  • Precision voltage dividers: Ensures accurate voltage division in critical circuits.
  • Current sensing: Provides accurate measurement of current in power supplies and other circuits.
  • Feedback resistors in amplifiers: Stabilizes gain and frequency response in amplifier circuits.
  • High-precision filters: Enables precise frequency response and signal shaping in filter designs.
  • Medical equipment: Suitable for use in sensitive medical devices requiring high reliability and accuracy.

Features:

  • Thin film resistor element: Offers excellent stability and low noise performance.
  • Tight tolerance: Ensures precise resistance values for accurate circuit operation.
  • Low TCR: Minimizes resistance changes due to temperature variations.
  • Lead-free terminations: Compliant with RoHS environmental regulations.
  • Compact 0805 size: Allows for high-density board layouts and miniaturization.

Benefits:

  • Improved accuracy: Enhances overall circuit performance and minimizes errors.
  • Enhanced stability: Maintains consistent performance over temperature and time.
  • Reduced calibration needs: Tight tolerance reduces the need for frequent adjustments.
  • Environmentally friendly: Lead-free construction meets regulatory requirements.
  • Space-saving design: Small size allows for the creation of smaller and more compact electronic devices.

Technical Specifications:

The PFC-W0805LF-03-59R0-B resistor has a resistance value of 59.0 Ω (59R0 indicates 59.0 ohms). The 'B' signifies a tolerance of ±0.1%. The '03' likely refers to the power rating, commonly 0.125W for 0805 size resistors. Thin film resistors typically exhibit a low TCR, generally around ±25 ppm/°C. The typical operating temperature range spans from -55°C to +155°C. The resistor is usually constructed with a ceramic substrate and a thin film resistive element. The terminations generally involve a nickel barrier with tin plating for reliable solderability.

You May Also Be Interested in

Yageo
RES 0.05 OHM 1% 1/2W 0805
Need more? Email Us
Yageo
RES 30K OHM 0.1% 1/20W 0201
Lowest to $0.0647
Panasonic
RES SMD 3.9K OHM 5% 1/10W 0402
Need more? Email Us
Panasonic
RES SMD 5.1K OHM 1% 1/10W 0603
Lowest to $0.0096
Yageo
RES 22.6K OHM 1% 1/10W 0603
Lowest to $0.0018
Yageo
RES SMD 1M OHM 5% 1/8W 0805
Lowest to $0.0118
Yageo
RES SMD 22.6K OHM 1% 1/10W 0603
Lowest to $0.0022
Yageo
RES 1.4K OHM 1% 1/20W 0201
Lowest to $0.0027
Vishay
RES SMD 15K OHM 1% 1/16W 0402
Lowest to $0.0043

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess