EN
  • EN
  • DE

PCF1206-20-47KBI

Part No PCF1206-20-47KBI
Manufacturer TT Electronics
Catalog Custom Parts (N - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1129001-PCF1206-20-47KBI
Categories Custom Parts
Manufacturer TT Electronics
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PCF1206-20-47KBI CAD Model

Description

The PCF1206-20-47KBI is a thick film chip resistor from TT Electronics, designed for general-purpose applications requiring a reliable and cost-effective resistive element. The resistor is available in a standard 1206 surface mount package, making it suitable for automated assembly processes.

Applications:

  • Current Limiting Resistors: Used as current limiting resistors in LED lighting and other electronic circuits.
  • Pull-Up/Pull-Down Resistors: Employed as pull-up or pull-down resistors in digital circuits.
  • Voltage Dividers: Incorporated in voltage divider networks for signal conditioning.
  • General Purpose Circuits: Utilized in various general-purpose electronic circuits requiring a standard resistor.
  • Consumer Electronics: Found in a wide range of consumer electronic devices.

Features:

  • Thick Film Technology: Utilizes thick film technology for robust and reliable performance.
  • Surface Mount Package: Comes in a standard 1206 surface mount package.
  • 47kOhm Resistance: Features a resistance value of 47 kOhms.
  • RoHS Compliant: Complies with RoHS standards, ensuring environmental friendliness.
  • Wide Resistance Range: Available in a wide range of resistance values to meet various application needs.

Benefits:

  • Cost-Effective: Offers a cost-effective solution for general-purpose resistance requirements.
  • Reliable Performance: Provides reliable performance in various operating conditions.
  • Easy Assembly: Facilitates easy assembly with standard surface mount technology.
  • Compact Size: Saves board space due to its small 1206 package.
  • Wide Availability: Widely available and easy to source.

Additional Details:

The PCF1206-20-47KBI typically has a tolerance of 5% and a power rating of 0.25W or 1/4W. The operating temperature range is generally from -55°C to +155°C. The resistor is designed to withstand standard reflow soldering processes. The '20' likely refers to a specific performance or tolerance class. The 'BI' likely refers to its packaging method.

You May Also Be Interested in

Intel
Contact for details
Need more? Email Us
Analog Devices Inc.
Need more? Email Us
Nexperia USA Inc.
DIODE ZENER 10V 310MW SOD323F / Zener Diode 10 V 310 mW ±5% Surface Mount SOD-323F
Lowest to $0.0457
Qorvo US Inc.
Lowest to $1.3063
Qorvo US Inc.
QPM1000 2GHz to 20GHz Limiter / Low Noise Amplifier Evaluation Board
Need more? Email Us
Renesas Electronics America
16-bit Microcontrollers with R8C CPU Core (Non Promotion)
Lowest to $81.3316
NXP / Nexperia
Need more? Email Us
Keystone Electronics
Holder Negative Aaa Aaaa N
Need more? Email Us
Richtek USA Inc.
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess