Products specifications Report Issue?

Manufacturer NXP USA Inc.
Packaging Tray
Part Status Last Time Buy
Core Processor MPC8xx
Number of Cores/Bus Width 1 Core, 32-Bit
Speed 66MHz
Co-Processors/DSP Communications; CPM, Security; SEC
RAM Controllers DRAM
Graphics Acceleration No
Ethernet 10Mbps (3), 10/100Mbps (2)
USB USB 2.0 (1)
Voltage - I/O 3.3V
Temperature Range - Operating -40°C ~ 100°C
Security Features Cryptography
Manufacturer Package 357-BBGA
Supplier Device Package 357-PBGA (25x25)
Additional Interfaces HDLC/SDLC, I2C, IrDA, PCMCIA, SPI, TDM, UART/USART
Part Number Series MPC885
Manufacturer Pack Quantity 44
MSL Level 3 (168 Hours)
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 814312-MPC885CVR66
Ultra Librarian 3D Model Ultra Librarian MPC885CVR66 CAD Model

Description

The NXP MPC885CVR66 is a versatile and powerful integrated microprocessor designed for a wide range of applications. This product is part of NXP's MPC8xx series, which are known for their high integration, exceptional performance, and low power consumption. The MPC885CVR66 is particularly well-suited for networking and communication tasks, making it an ideal choice for routers, switches, gateways, and other similar devices.

Key Features

  • Core: The MPC885CVR66 features a PowerQUICC core that is based on the PowerPC architecture, providing a robust and efficient processing platform with a clock speed of 66 MHz.
  • Memory Management: It includes an integrated memory controller that supports multiple memory types, including SDRAM, SRAM, and Flash, allowing for flexible system memory configurations.
  • Networking Capabilities: With an integrated Communications Processor Module (CPM), the microprocessor offers a range of communication interfaces such as Ethernet, UART, and ATM, which are essential for networking applications.
  • Security: The MPC885CVR66 incorporates a security engine that provides encryption and decryption functions to ensure secure data transactions over networks.
  • Peripheral Support: The processor is equipped with a variety of peripheral interfaces, including I2C, SPI, and PCMCIA, providing connectivity options for additional components and modules.

Applications

The NXP MPC885CVR66 is designed to meet the demands of complex networking and communication systems. It is commonly used in:

  • Enterprise routers and switches
  • Residential gateways
  • Wireless access points
  • Industrial control systems
  • Embedded telecommunications systems

Reliability and Quality

NXP is known for its commitment to quality and reliability, and the MPC885CVR66 is no exception. It is manufactured using high-quality materials and stringent production standards, ensuring that each unit meets the rigorous requirements of industrial and commercial applications. With its advanced features and reliable performance, the NXP MPC885CVR66 is a top choice for designers and engineers looking to build high-performance networking and communication solutions.

You May Also Be Interested in

Freescale Semiconductor - NXP
IC MPU QORIQ P5 2.0GHZ 1295BGA
Need more? Email Us
ECAD model for P5020NXE7TNB
Renesas Electronics America
MPU VR4181A RISC 32-Bit/64-Bit 0.25um 131MHz 3.3V 240-Pin FBGA
Need more? Email Us
ECAD model for UPD30181AYF1-131-GA3-A
Intel
MPU Atom™ Processor N450 64-Bit 45nm 1.66GHz 1.05V 559-Pin Micro-FCBGA
Need more? Email Us
ECAD model for AU80610004653AAS LBMG
Altera
IC MPU MOBL PENT 266MHZ 615BGA
Need more? Email Us
ECAD model for KC80524KX266256SL32Q
NXP / Nexperia
IC MPU Q OR IQ 800MHZ 425TEBGA / PowerPC e500v2 Microprocessor IC series 1 Core, 32-Bit 800MHz 425-TEPBGA I (19x19)
Need more? Email Us
ECAD model for P1014NSE5DFB
Freescale Semiconductor - NXP
IC MPU QORIQ P5 2.0GHZ 1295BGA
Need more? Email Us
ECAD model for P5010NSN7VNB
NXP / Nexperia
IC MCU 32BIT 256KB FLASH 100LQFP / ARM® Cortex®-M3 series Microcontroller IC 32-Bit Single-Core 100MHz 256KB (256K x 8) FLASH 100-LQFP (14x14)
Lowest to $28.2220
ECAD model for LPC1763FBD100K
NXP / Nexperia
IC MPU MPC82XX 200MHZ 516BGA / PowerPC G2 Microprocessor IC series 1 Core, 32-Bit 200MHz 516-PBGA (27x27)
Need more? Email Us
ECAD model for KMPC8250AVRIHBC
Freescale Semiconductor - NXP
Addendum to M68000 User Manual
Need more? Email Us
ECAD model for MC68HC000CFN12

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7863
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $12.0611
ECAD model for FT232RQ-REEL
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.3069
ECAD model for LM5069MM-2/NOPB
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.2193
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.2718
ECAD model for BME280
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention