Products specifications Report Issue?

Category Optoelectronics>LED Emitters - Infrared, UV, Visible
Mfr TT Electronics/Optek Technology
Package Bulk
Type Infrared (IR)
Current - DC Forward (If) (Max) 50mA
Radiant Intensity (Ie) Min @ If 0.4mW/cm² @ 20mA
Wavelength 935nm
Voltage - Forward (Vf) (Typ) 1.6V
Viewing Angle 40°
Orientation Side View
Temperature Range - Operating -40°C ~ 100°C (TA)
Mounting Type Through Hole
Package / Case Radial
Base Product Number OP140
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.41.0000
Other Names 365-1043
Standard Package 1,000
Win Source Part Number 1183304-OP140A
Ultra Librarian 3D Model Ultra Librarian OP140A CAD Model

Description

The OP140A is an Infrared (IR) LED emitter from Optek Technology that offers a wavelength of 935nm and a viewing angle of 40 degrees.

  • Wavelength: 935nm
  • Viewing Angle: 40 degrees
  • Radiant Intensity: 0.4mW/cm² @ 20mA
  • Maximum Forward Current (If): 50mA
  • Typical Forward Voltage (Vf): 1.6V
  • Operating Temperature: -40°C to 100°C
  • Package Type: Radial
  • Mounting Type: Through Hole
  • Standard Package: 1,000 pieces
  • Application: Ideal for use in optoelectronics applications.

You May Also Be Interested in

Fairchild/ON Semiconductor
EMITTER IR 940NM 100MA RADIAL
Need more? Email Us
ECAD model for QED233A4R0
Fairchild/ON Semiconductor
EMITTER IR 880NM 100MA TO-46
Need more? Email Us
ECAD model for QED522
Fairchild/ON Semiconductor
Infrared Emitter 890nm 94mW/sr Circular Top Mount 2-Pin T-1 Bulk / EMITTER IR 880NM 50MA RADIAL
Need more? Email Us
ECAD model for QEC123
Advanced Photonix, Inc.
LED IR SIDE EMITTER 940NM CLEAR / Infrared (IR) Emitter 940nm 1.3V 40mA 140° Radial
Lowest to $0.8578
ECAD model for SLED-56-16639
OSRAM Opto Semiconductors Inc.
Need more? Email Us
ECAD model for Q65110A7368
Infineon Technologies
Schnelle IR-Lumineszenzdiode (950 nm) im SMR-Gehuse High-Speed Infrared Emitter (950 nm) in SMR Package
Need more? Email Us
ECAD model for SFH4505
Fairchild/ON Semiconductor
EMITTER IR 940NM 50MA RADIAL
Lowest to $0.2060
ECAD model for QEC113
OSRAM Opto Semiconductors Inc.
Lowest to $0.2923
ECAD model for Q62703Q4249B200
OSRAM Opto Semiconductors Inc.
Need more? Email Us
ECAD model for Q62703Q3192

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0697
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0991
ECAD model for FT230XQ-R
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9849
ECAD model for FT232RL-REEL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.3910
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $18.1940
ECAD model for FT232RQ-REEL
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL-REEL
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention