EN
  • EN
  • DE

LRC-LR2010LF-01-R050-F

Part No LRC-LR2010LF-01-R050-F
Manufacturer TT Electronics
Catalog Chip Resistor - Surface Mount
Description Res Thick Film 2010 0.05 Ohm 1% 1W ±100ppm/°C Pad SMD Automotive T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package 2010
Case Code (Imperial) 2010
Case / Package 5025
Composition Thick Film
Height 838.2 µm
Lead Free Yes
Length 5.2324 mm
Max Power Dissipation 1 W
Number of Pins 2
Number of Terminations 2
Packaging Tape & Reel
Power Rating 1 W
Resistance 50 mΩ
RoHS Compliant
Schedule B 8533210045
Temperature Coefficient 100 ppm/°C
Termination SMD/SMT
Tolerance 1 %
Width 2.6416 mm
Win Source Part Number 1070914-LRC-LR2010LF-01-R050-F
Categories Chip Resistor - Surface Mount
Manufacturer TT Electronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LRC-LR2010LF-01-R050-F CAD Model

Description

The LRC-LR2010LF-01-R050-F is a thick film chip resistor manufactured by TT Electronics. It's part of their LR series, known for offering reliable performance in general-purpose applications.

Applications

  • Current sensing circuits: Due to its low resistance value, it can be used to measure current flow in a circuit.
  • Voltage dividers: Can be used to create a voltage divider network.
  • Pull-up/Pull-down resistors: Used to define a default logic level on a digital input.
  • General-purpose electronic circuits: Suitable for a wide range of electronic devices requiring precision resistance.
  • Automotive applications: Can be employed in automotive electronics where reliable components are crucial.
  • Industrial control systems: Suitable for use in industrial environments.

Features

  • Chip Resistor: Surface mount device for automated assembly.
  • Thick Film Technology: Offers stable performance and good temperature characteristics.
  • Resistance Value: 0.05 Ohms (R050).
  • Power Rating: Typically 1/2W (consult datasheet for exact rating).
  • Tolerance: Typically 1% (consult datasheet for exact rating).
  • Temperature Coefficient: Typically ±100 ppm/°C (consult datasheet for exact rating).
  • RoHS Compliant: Free from hazardous substances.
  • 2010 Package Size: Standard 2010 footprint.
  • Low inductance: Suitable for high-frequency applications.

Benefits

  • Accurate Current Measurement: The low resistance value allows precise current sensing.
  • Reliable Performance: Thick film technology ensures stable operation over a wide range of conditions.
  • Easy Assembly: Surface mount design allows for efficient automated assembly.
  • Space Saving: Compact 2010 package reduces board space requirements.
  • Environmentally Friendly: RoHS compliance ensures minimal environmental impact.
  • Cost-Effective: Provides a balance of performance and price.

Additional Details

The LRC-LR2010LF-01-R050-F has a 2010 package size, which translates to approximately 2.0mm x 1.0mm. The 'LF' designation indicates lead-free construction, adhering to RoHS standards. The resistor's performance characteristics, such as power rating and temperature coefficient, should be verified in the manufacturer's datasheet for the specific application. The marking on the resistor will typically indicate the resistance value, often using a coding system. Always refer to the datasheet for detailed specifications and application notes.

You May Also Be Interested in

Panasonic
RES 1K OHM 0.05% 1/4W 0805
Need more? Email Us
Panasonic
RES SMD 1.8M OHM 1% 1/10W 0603
Lowest to $0.0038
Yageo
RES SMD 16K OHM 5% 1/4W 1206
Lowest to $0.0053
Rohm Semiconductor
RES 120 OHM 1% 1.5W 1206 WIDE
Need more? Email Us
Panasonic
RES SMD 5.1K OHM 1% 1/10W 0603
Lowest to $0.0096
Vishay
RES SMD 15K OHM 1% 1/16W 0402
Lowest to $0.0043
Walsin Technology Corporation
RES 75K OHM 1% 1/8W 0805
Need more? Email Us
Panasonic
RES SMD 100 OHM 5% 1/10W 0402
Lowest to $0.0053
Bourns Inc.
RES SMD 20K OHM 5% 1/8W 0805
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $2.8677 $51.6186
43+ $2.3530 $101.1790
66+ $2.2794 $150.4404
91+ $2.2059 $200.7369
118+ $2.1324 $251.6232
157+ $1.9118 $300.1526
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,698 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess