EN
  • EN
  • DE

DIP-1998-02-6800-B

Part No DIP-1998-02-6800-B
Manufacturer TT Electronics
Catalog Resistor Networks, Arrays
Description Resistor Networks & Arrays
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1041776-DIP-1998-02-6800-B
Categories Resistor Networks,Arrays
Manufacturer TT Electronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian DIP-1998-02-6800-B CAD Model

Description

The DIP-1998-02-6800-B is a thick film resistor network from TT Electronics, packaged in a Dual In-line Package (DIP). This network contains multiple resistors of equal value, designed to provide matched resistance values in a compact form factor. The "6800" likely refers to a resistance value of 680 ohms.

Applications:

  • Pull-up/pull-down resistor networks
  • Current limiting resistors
  • Voltage dividers
  • Logic circuits
  • Operational amplifier circuits

Features:

  • DIP package
  • Number of resistors: Typically 8 or 16 (depending on the DIP size)
  • Resistance value: 680 Ohms
  • Tolerance: Typically ±2% or ±5%
  • Power rating: Typically 0.125W per resistor
  • Thick film technology

Benefits:

  • Reduces component count and board space compared to using individual resistors.
  • Provides matched resistance values, improving circuit performance.
  • Simplifies PCB assembly.
  • Offers a cost-effective solution for multiple resistor applications.

Additional Details:

The DIP-1998-02-6800-B resistor network offers a convenient way to implement multiple resistors with consistent values. The DIP package allows for easy insertion into through-hole PCBs. The thick film technology ensures stable and reliable resistance values over a wide temperature range.

The '02' in the part number likely refers to the number of pins on each side of the DIP package. The 'B' likely indicates the resistance tolerance or temperature coefficient. These networks are widely used in digital circuits for pull-up and pull-down applications, ensuring proper logic levels and preventing floating inputs.

The operating temperature range for these resistor networks is typically -55°C to +125°C. It's important to consider the total power dissipation of the network, ensuring that it does not exceed the specified rating. Derating curves are usually provided in the datasheet to account for operation at elevated temperatures.

You May Also Be Interested in

CTS Resistor Products
RES ARRAY 9 RES 1K OHM 10SRT
Need more? Email Us
Vishay
RES ARRAY 9 RES 1K OHM 10SIP
Need more? Email Us
Vishay
RES NETWORK 2 RES 1K OHM 1610
Need more? Email Us
Bourns Inc.
RES ARRAY 4 RES 1M OHM 1206
Need more? Email Us
Bourns Inc.
RES ARRAY 10 RES 220 OHM 20SOIC
Lowest to $2.3284
Panasonic
RES ARRAY 4 RES 150 OHM 0502
Need more? Email Us
Vishay
RES NTWRK 2 RES MULT OHM RADIAL
Need more? Email Us
Vishay
TDP 16PIN03 10K 0.1%ABS 0.05%RAT
Need more? Email Us
Bourns Inc.
RES ARRAY 4 RES 470K OHM 1206
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess