Products specifications Report Issue?

Resistance 100 kOhms
Power (Watts) 0.5W, 1/2W
Tolerance ±20%
Number of Turns 1.0
Adjustment Type Top Adjustment
Size / Dimension Round - 0.375" Dia x 0.200" H (9.53mm x 5.08mm)
Termination PC Pins
Mounting Type Through Hole
Package Bulk
Supply and Demand Status Shortage
Win Source Part Number 1575114-91AR100KLF
Ultra Librarian 3D Model Ultra Librarian 91AR100KLF CAD Model

You May Also Be Interested in

Panasonic
Need more? Email Us
ECAD model for EVM1DSX50B222
Panasonic
Need more? Email Us
ECAD model for EVM1DSW30B55-500K
ALPS Electric
THUMBWHEEL POT 10KOHM 0.03W TOP
Lowest to $0.7720
ECAD model for RK10J11E0034
Panasonic
POT 50K OHM THUMBWHEEL LINEAR
Need more? Email Us
ECAD model for EVLHFAA01B54
Bourns Inc.
THUMBWHEEL POT 250K OHM 0.5W SID / 250 kOhms 0.5W, 1/2W Through Hole Thumbwheel Potentiometer Side Adjustment
Need more? Email Us
ECAD model for 3352K-1-254LF
TT Electronics
THUMBWHEEL POT 5K OHM 0.5W TOP
Need more? Email Us
ECAD model for 91AR5KLF
Panasonic
Need more? Email Us
ECAD model for EVM07SW00B15
Bourns Inc.
THUMBWHEEL POT 10K OHM 0.5W SIDE / 10 kOhms 0.5W, 1/2W Through Hole Thumbwheel Potentiometer Side Adjustment
Lowest to $1.9339
ECAD model for 3352H-1-103LF
TT Electronics
THUMBWHEEL POT 1M OHM 0.5W TOP
Need more? Email Us
ECAD model for 91AR1MEGLF

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADWR
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.9955
ECAD model for BME280
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $15.6794
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1008
ECAD model for FT234XD-R
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.9451
ECAD model for FT230XS-U
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention