The TQM666052 is a high-linearity, high-gain power amplifier module manufactured by TriQuint Semiconductor. It is designed for use in wireless infrastructure applications, particularly in the 2.3 GHz to 2.7 GHz frequency range. This module offers a compact size and integrated functionality, making it suitable for various base station and repeater designs.
Applications:
- Wireless Infrastructure: Used in cellular base stations to amplify signals in the 2.3 - 2.7 GHz range.
- Repeaters: Employed in signal repeaters to boost signal strength in areas with weak coverage.
- Public Safety Radio: Integrated in public safety communication systems operating in the specified frequency bands.
- Wireless Backhaul: Utilized in wireless backhaul systems to enhance signal power and range.
Features:
- High Linearity: Delivers excellent signal quality with minimal distortion.
- High Gain: Provides substantial amplification of input signals.
- Integrated Module: Compact design integrating multiple components.
- 2.3 GHz to 2.7 GHz Frequency Range: Specifically designed for operation within this band.
- 50 Ohm Input/Output Impedance: Ensures easy integration with other system components.
- Internal Matching Circuitry: Simplifies design and reduces external component count.
Benefits:
- Improved Signal Quality: High linearity ensures clear and reliable communication.
- Extended Coverage Range: High gain boosts signal strength, extending the coverage area.
- Simplified Design: Integrated module reduces design complexity and time.
- Reduced Component Count: Internal matching circuitry minimizes the need for external components.
- Enhanced System Performance: Optimized for performance in wireless infrastructure applications.
Additional Details:
The TQM666052 module typically requires a supply voltage of +5V. It also features temperature compensation circuitry to maintain consistent performance over a wide range of operating temperatures. The module is typically packaged in a surface-mount configuration for easy integration onto printed circuit boards. It is designed to meet stringent industry standards for linearity and efficiency.