EN
  • EN
  • DE

TGL2203

Part No TGL2203
Manufacturer TriQuint Semiconductor
Catalog Misc Products
Description Ka-Band 1 W VPIN Limiter
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer TriQuint Semiconductor
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 840218-TGL2203
Ultra Librarian 3D Model Ultra Librarian TGL2203 CAD Model

Description

The TGL2203, manufactured by TriQuint Semiconductor (now Qorvo), is a high-power Gallium Nitride (GaN) amplifier designed for applications in the S-Band frequency range. This amplifier is well-suited for radar, communications, and industrial applications requiring robust and efficient power amplification. The TGL2203 offers a combination of high power, high gain, and excellent efficiency in a compact package.

Applications

  • S-Band Radar: Used as a power amplifier in radar systems operating in the S-Band (2-4 GHz) for target detection and tracking.
  • Satellite Communications: Employed in satellite communication systems for signal amplification in the uplink transmitter.
  • Military Communications: Used in military communication systems where reliable and high-power communication is required.
  • Industrial Heating: Applied in industrial heating applications requiring high-frequency power generation.
  • Test and Measurement Equipment: Integrated into test and measurement setups for signal generation and amplification in the S-Band.

Features

  • High Output Power: Delivers high RF power output, enabling long-range communication and detection capabilities.
  • High Gain: Provides significant signal amplification, reducing the need for additional amplifier stages.
  • S-Band Operation: Operates within the S-Band frequency range (2-4 GHz), suitable for a variety of applications.
  • High Efficiency: Offers high power efficiency, minimizing power consumption and heat dissipation.
  • GaN Technology: Utilizes GaN technology for superior power density, higher breakdown voltage, and improved thermal performance.
  • Compact Package: Comes in a compact package, facilitating integration into space-constrained systems.

Benefits

  • Extended Range: Enables longer-range communication and detection in radar and communication systems.
  • Improved Signal Quality: Enhances signal strength and clarity, leading to more reliable data transmission.
  • Reduced Power Consumption: Minimizes power consumption, reducing operational costs and extending battery life in portable applications.
  • Enhanced Reliability: GaN technology provides superior reliability and longer operational lifespan compared to traditional semiconductor technologies.
  • Simplified Integration: Compact package and integrated features simplify the integration process, reducing design complexity and time-to-market.

Technical Specifications: The TGL2203 operates in the 2-4 GHz frequency range, providing a power output in the range of tens of watts (exact specifications depend on the specific model). It features high gain and excellent power-added efficiency. The amplifier requires appropriate biasing and matching circuitry for optimal performance. Consult the datasheet for detailed specifications and application guidelines.

You May Also Be Interested in

Staco Energy Products Company
VARIABLE TRANSFORMER 260V 10A
Need more? Email Us
3M
TAPE FILM AMBER 12.5"X 36YDS
Need more? Email Us
Keystone Electronics
PC TEST POINT LOOP
Need more? Email Us
American Hakko Products, Inc.
STRAIN RELIEF,CORD,ESD,907/908/9
Lowest to $42.1471
Molex, LLC
TERM EDGE KK 24-30AWG CRIMP TIN
Need more? Email Us
Adafruit Industries LLC
WIRE WRAP THIN PROTOTYPING & REP
Need more? Email Us
Amprobe
ADV WIRE TRACER RCVR XMITTER CAS
Need more? Email Us
NOVATEK
FLANGED INTAKE DOOR, NOVAIR 2000
Need more? Email Us
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $0.0965

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess