EN
  • EN
  • DE

TVR10G

Part No TVR10G
Manufacturer Triplett Test Equipment and Tools
Catalog Equipment - Specialty
Description LAN NETWORK TESTER (10/100/1000/
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Test and Measurement - Specialty Equipment
Mfr Triplett Test Equipment and Tools
Package Retail Package
Product Status Active
Tool Type Network Tester
For Use With/Related Products CCTV System Installation, Computer, Network Cabling Project
Standard Package 1 pcs
REACH Status Vendor Undefined
ECCN EAR99
Win Source Part Number 692365-TVR10G
Ultra Librarian 3D Model Ultra Librarian TVR10G CAD Model

Description

The Triplett Test Equipment and Tools Network Tester is a versatile tool for CCTV system installation, computer, and network cabling projects. This network tester is designed to provide accurate and reliable testing of network cables, including Ethernet, coaxial, and telephone cables.

  • Testing Functions: Cable mapping, length measurement, and wire continuity testing
  • Compatibility: Shielded and unshielded cables
  • Package: Retail Package

You May Also Be Interested in

Particles Plus
REMOTE PARTICLE COUNTER
Need more? Email Us
Sper Scientific
REFRACTOMETER DIGITAL PROGRAMM
Need more? Email Us
NI
PXI FPGA MODULE FLEXRIO
Need more? Email Us
3M
ORGANIC VAPRMONIT W/BACKUP 1=1PC
Need more? Email Us
Staco Energy Products Company
VAR XFMR 140VAC 4.5A
Need more? Email Us
Staco Energy Products Company
VAR XFMR 120VAC 12A
Need more? Email Us
Staco Energy Products Company
VAR XFMR 480/560VAC 9.5A
Need more? Email Us
Staco Energy Products Company
VAR XFMR 120/140VAC 10A
Need more? Email Us
Staco Energy Products Company
VAR XFMR 120/140VAC 25A
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess