EN
  • EN
  • DE

WDU15-200

Part No WDU15-200
Manufacturer Triad Magnetics
Catalog AC DC Desktop, Wall Adapters
Description AC/DC WALL MOUNT ADAPTER 15V 3W
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Region Utilized North America
Form Wall Mount (Class II)
Input Type Fixed Blade
Voltage - Input 120VAC
Voltage - Output 15V
Current - Output (Max) 200mA
Power (Watts) 3 W
Polarization Positive Center
Applications ITE (Commercial)
Temperature Range - Operating -10°C ~ 40°C
Output Connector Barrel Plug, 2.1mm I.D. x 5.5mm O.D. x 11.0mm
Cord Length 72" (1.83m)
Input Connector NEMA 1-15P
Size / Dimension 2.36" L x 1.69" W x 1.54" H (60.0mm x 43.0mm x 39.0mm
Approval Agency cUL, UL
Standard Number -;5;9;7;10;8;3;4;2;3;1;19;1613;1528;2057;602359;2084;602360;505;454;2622;2170;179;492;601937;2267;2265;2005;2034;2283;744;102;603;1738;602;2041;95;4555;3710;3209;483;2387;1601;629;4153;2967;4025;600903;1769;1939;1195;1987;2882;2434;2330;5790;1647;2625;166;5942;602400;2064;1829;2136;2712;1890;1910;2212;1866;601159;2768;150;1471;23;600362;591;5600;3263;2770;2261;1188;5880;236;600499;298;149;5893;3250;2046;600500;993;277;2183;3426;3167;4527;189;601659;1690;2326;68;5568;3352;2223;1261;1597;600483;271;1668;1568;5214;4661;132;285;343;943;839;771;2103;237;3989;2303;4219;3544;600178;62;1278;1470;3933;818;0;130602;130603;85693;85691;130604;111758;111759;86381;85695;85694;91590;111760;85692;124489;13856;85696;85697;13857;85389;13858;94758;94764;94759;94762;94757;94765;94760;94761;130876;130875;124492;124496;124495;89895;99418;99416;93030;99419;99417;99415;93031;93032;113065;93033;89896;89897;89898;93034;93035;89899;93036;89900;89901;93038;93039;13859;13860;85561;66239;66240;66241;66242;85560;66243;76256;85264;139528;89703;139527;139522;77282;77281;77280;43602;124740;85265;129474;139548;89704;139539;139526;139544;124207;55218;59235;56185;58400;60611;66244;23454;23455;66245;26230;111117;111115;75224;111116;66246;66247;66248;66249;66250;66251;66252;60323;66253;66254;66255;110463;132329;42523;66256;66257;66258;60324;43701;66259;66260;66261;50716;95577;42524;66262;66263;66264;66265;52130;63325;65016;60612;84001;61929;73717;74889;52131;56945;86720;86722;86723;86724;86725;86726;86727;137067;137068;137069;86729;86730;86731;86732;28222;66266;100551;100552;100553;60325;66268;81751;124923;85266;85267;85268;85269;85270;85271;85272;89705;89706;89707;139546;139529;54783;124924;124925;139550;139532;124926;77285;59098;54784;100554;100555;100556;134507;129347;114825;124478;124491;124493;124494;27218;27219;27220;27221;27222;27223;27224;27225;27226;56001;13866;58529;54667;52869;52870;59996;23456;23457;26576;66345;26577;63140;23073;23074;28678;60006;74888;23459;23460;41909;13990;45415;45229;45230;66269;21842;50598;45416;66270;66384;21843;50599;45417;45418;66273;66274;66275;66276;66277;25462;50098;66278;25463;50099;92602;92603;32796;65982;115420;115421;48944;66385;65983;55377;103017;103016;25464;51716;62787;115422;115423;106144;126146;126145;139937;88320;81753;47324;29054;44451;19389;86543;31810;31751;22881;22880;31886;31727;31728;31729;31726;31890;14177;22869;66279;22871;31865;66280;66281;88397;66282;66387;66388;66389;66390;66391;66284;88398;88400;88401;32815;31741;32821;32820;31737;20105;66386;22875;22876;22878;31895;42935;66285;66286;66287;66288;42936;30968;66289;66290;66291;81752;86291;86292;86293;86294;95633;95635;95634;120348;95636;95637;95638;127213;95639;95640;86295;95641;95642;98818;95644;125761;86296;95643;95645;95646;108952;98820;86302;86303;86304;98821;86305;86306;98822;86307;86308;86309;86310;86311;86312;86313;86314;86315;86316;13972;13971;13970;13969;13968;13967;30197;21700;39399;21698;39555;30217;13966;39400;13965;13964;13963;44450;13962;13961;95685;95686;95687;95688;95689;95691;95690;66292;86750;60956;60957;60958;76020;77425;66293;60960;60961;60962;66143;60963;60964;60965;60966;60967;60968;60969;60970;60971;60972;60973;85556;85557;85558;85559;60974;60975;60976;60977;109299;129849;60978;60979;60980;60981;60982;60983;60984;60985;60986;60987;60988;60989;60990;60991;60992;60993;60994;66144;66145;60995;60996;60997;60998;60999;61000;61001;61002;61003;61004;61005;610
Package Bulk
Supply and Demand Status Shortage
Win Source Part Number 1543398-WDU15-200
Ultra Librarian 3D Model Ultra Librarian WDU15-200 CAD Model

Description

N

You May Also Be Interested in

Mean Well Enterprises Co., Ltd.
AC/DC WALL MOUNT ADAPTER 48V 40W
Need more? Email Us
Triad Magnetics
AC/DC WALL MOUNT ADAPTER 18V 25W
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC WALL MOUNT ADAPTER 12V 18W
Need more? Email Us
Triad Magnetics
AC/DC WALL MOUNT ADAPTER 12V 23W
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC WALL MOUNT ADAPTER 18V 25W
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC DESKTOP ADAPTER 36V 60W
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC DESKTOP ADAPTER 42V 63W
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC DESKTOP ADAPTER 15V 18W
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC WALL MNT ADAPTER 7.5V 32W
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess