EN
  • EN
  • DE

TS512MLK72W6H

Part No TS512MLK72W6H
Manufacturer Transcend Information. Inc.
Catalog Memory - Modules
Description DDR3-1600 512Mx72 ECC UDIMM (4GB) 1.35V
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory - Modules
Win Source Part Number 948212-TS512MLK72W6H
Series *
Ultra Librarian 3D Model Ultra Librarian TS512MLK72W6H CAD Model

Description

The Transcend TS512MLK72W6H is a 512MB DDR2 800MHz ECC Registered DIMM. Designed for servers and workstations needing reliable performance and data integrity, this module offers error correction and improved system stability.

Applications:

  • Servers
  • Workstations
  • Systems requiring ECC memory
  • High-reliability applications

Features:

  • 512MB Capacity
  • DDR2 Technology
  • 800MHz Clock Speed
  • ECC Registered DIMM
  • 240-Pin DIMM
  • 1.8V Operating Voltage

Benefits:

  • Data Protection: ECC functionality detects and corrects single-bit errors, preventing data corruption.
  • Improved Stability: Registered design enhances signal integrity for stable operation, particularly in multi-DIMM setups.
  • Increased Performance: 800MHz clock speed provides faster data access and improved system performance.
  • Reliable Operation: Designed for continuous use in demanding server and workstation environments.
  • Compatibility: Compatible with systems supporting DDR2 ECC Registered DIMMs.

Technical Specifications:

The TS512MLK72W6H is a 240-pin DDR2 DIMM operating at 1.8V. It’s ECC capability ensures single-bit errors are detected and corrected, reducing the risk of data corruption. The registered design improves memory signal stability, important in systems with multiple DIMMs. This module suits applications where data reliability is paramount. Constructed with high-quality components to provide lasting, dependable performance in server and workstation environments. This module’s specifications comply with DDR2 memory industry standards, ensuring compatibility across various systems. The 800MHz speed enables quicker data transfers, increasing overall system efficiency.

You May Also Be Interested in

Infineon Technologies
Rambus 512MB ECC 800MHz
Need more? Email Us
Micron Technology Inc.
DDR4-2133P 1Gx72 NVRDIMM 1Rx4 (8GB)
Need more? Email Us
Samsung
Rambus 256MB ECC 800MHz
Need more? Email Us
Intel
Optane PMem 100 512GB
Need more? Email Us
Samsung
Rambus 128MB ECC 800MHz
Need more? Email Us
Hynix Semiconductor
SODIMM EDO 3.3V 4Mx64-50
Need more? Email Us
Intel
Optane PMem 200 256GB
Need more? Email Us
Kingston
Rambus 256MB 800MHz
Need more? Email Us
Samsung
Rambus 256MB 800MHz 40ns 232pins
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess