EN
  • EN
  • DE

TS512MLK64V6H

Part No TS512MLK64V6H
Manufacturer Transcend Information. Inc.
Catalog Memory - Modules
Description DDR3-1600 512Mx64 UDIMM (4GB)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory - Modules
Win Source Part Number 947972-TS512MLK64V6H
Series *
Ultra Librarian 3D Model Ultra Librarian TS512MLK64V6H CAD Model

Description

The Transcend TS512MLK64V6H is a 4GB DDR3 1600MHz CL11 SODIMM memory module. Designed for laptops and other small form-factor computers, this module provides a significant performance boost compared to older memory technologies. It operates at a voltage of 1.5V, ensuring compatibility with a wide range of systems.

Applications:

  • Laptop Memory Upgrade: Enhances the performance of compatible laptops.
  • Small Form-Factor PCs: Ideal for use in mini-PCs and other compact systems.
  • All-in-One Computers: Improves the responsiveness and multitasking capabilities of all-in-one desktops.

Features:

  • 4GB Capacity: Provides ample memory for everyday computing tasks.
  • DDR3 Technology: Offers faster data transfer rates compared to DDR2.
  • 1600MHz Clock Speed: Enables quick processing of data.
  • CL11 Latency: Ensures efficient data access and retrieval.
  • SODIMM Form Factor: Designed for compatibility with laptops and other small systems.
  • 1.5V Operating Voltage: Promotes energy efficiency and reduces heat generation.

Benefits:

  • Improved Multitasking: Allows users to run multiple applications simultaneously without experiencing slowdowns.
  • Faster Application Loading: Reduces the time it takes to open and use software programs.
  • Enhanced System Responsiveness: Makes the computer feel more snappy and responsive to user input.
  • Increased Productivity: Enables users to complete tasks more quickly and efficiently.
  • Cost-Effective Upgrade: Provides a significant performance boost at a reasonable price.

Additional Details:

The TS512MLK64V6H is manufactured using high-quality components and undergoes rigorous testing to ensure reliability and stability. It complies with JEDEC standards for DDR3 SODIMM memory modules, guaranteeing compatibility with a wide range of systems. The module's part number provides specific information about its characteristics: TS (Transcend), 512M (512MB density, resulting in 4GB with 64Mx64 configuration), LK64 (64Mx8 chips), V6H (speed grade and timings).

You May Also Be Interested in

Micron Technology Inc.
DDR4-2933Y 2Gx72 NVRDIMM 1Rx4 (16GB)
Need more? Email Us
Intel
Optane PMem 100 128GB
Need more? Email Us
Samsung
Rambus 512MB 800MHz 40ns
Need more? Email Us
Infineon Technologies
Rambus 512MB ECC 800MHz
Need more? Email Us
Micron Technology Inc.
DDR4-2133P 1Gx72 NVRDIMM 1Rx4 (8GB)
Need more? Email Us
Micron Technology Inc.
PC100 32Mx72 ECC Reg (256MB)
Need more? Email Us
SpecTek
EDO SIMM 16Mx32-60
Need more? Email Us
Intel
Optane PMem 200 256GB
Need more? Email Us
Kingston
Rambus 256MB 800MHz
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $52.1621 $104.3242
3+ $42.7997 $128.3991
5+ $41.4622 $207.3110
6+ $40.1247 $240.7482
8+ $38.7872 $310.2976
10+ $34.7747 $347.7470
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 200 pieces
In Stock: 100 pieces Factory Stock: 100 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess