EN
  • EN
  • DE

TS1GSK72W6H-I

Part No TS1GSK72W6H-I
Manufacturer Transcend Information. Inc.
Catalog Memory - Modules
Description DDR3-1600L ECC SODIMM 2Rx8 (8GB)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory - Modules
Win Source Part Number 947776-TS1GSK72W6H-I
Series *
Ultra Librarian 3D Model Ultra Librarian TS1GSK72W6H-I CAD Model

Description

The Transcend TS1GSK72W6H-I is an 8GB DDR3L (Double Data Rate 3 Low Voltage) SODIMM (Small Outline Dual Inline Memory Module) designed for upgrading the memory capacity of laptops and other small form-factor devices. This module provides a significant boost in performance, allowing for smoother multitasking and faster application loading times.

Applications

  • Laptops: Specifically designed for use in laptops that require DDR3L SODIMM memory.
  • Notebooks: Compatible with various notebook models supporting DDR3L SODIMM modules.
  • Small Form Factor PCs: Suitable for use in compact desktop computers that utilize SODIMM memory.
  • All-in-One PCs: Can be used to upgrade memory in all-in-one computer systems.

Features

  • 8GB Capacity: Provides ample memory for demanding applications and heavy multitasking.
  • DDR3L Technology: Operates at a lower voltage (1.35V) to reduce power consumption and heat generation.
  • SODIMM Form Factor: Compact design optimized for laptops and other small form factor devices.
  • 1600MHz Clock Speed: Ensures fast data transfer rates, improving overall system performance.
  • PC3L-12800: Complies with the PC3L-12800 standard, indicating a peak transfer rate of 12.8 GB/s.
  • 204-Pin: Standard pin configuration for DDR3L SODIMM modules.

Benefits

  • Enhanced Multitasking: Enables users to run multiple applications simultaneously without significant performance degradation.
  • Faster Application Loading: Reduces the time it takes to launch and load applications, improving productivity.
  • Improved System Responsiveness: Enhances the overall responsiveness of the system, making it feel quicker and more efficient.
  • Reduced Power Consumption: DDR3L technology helps conserve power, extending battery life in portable devices.
  • Increased System Stability: High-quality components ensure reliable performance and system stability.

Additional Details

The Transcend TS1GSK72W6H-I is constructed using high-grade components and undergoes rigorous testing to ensure compatibility and reliability. It is designed to meet the demanding needs of modern computing and offers a cost-effective solution for significantly improving system performance. This module is JEDEC compliant, ensuring compatibility with a wide range of systems. The specific timings for this module are typically CL11, providing a good balance between performance and stability. It is crucial to verify your system's specifications to ensure compatibility with DDR3L SODIMM modules before purchasing.

You May Also Be Interested in

Intel
Optane PMem 200 256GB
Need more? Email Us
SpecTek
EDO SIMM 16Mx32-60
Need more? Email Us
Micron Technology Inc.
DDR4-2933Y 2Gx72 NVRDIMM 1Rx4 (16GB)
Need more? Email Us
Micron Technology Inc.
DDR4-2133P 1Gx72 NVRDIMM 1Rx4 (8GB)
Need more? Email Us
Samsung
Rambus 128MB ECC 800MHz
Need more? Email Us
Samsung
Rambus 256MB 800MHz 40ns
Need more? Email Us
Micron Technology Inc.
DDR4-2933Y 2Gx72 NVRDIMM 1Rx4 (16GB)
Need more? Email Us
Samsung
Rambus 512MB ECC 800MHz 40ns
Need more? Email Us
Samsung
Rambus 128MB 800MHz 40ns
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess