EN
  • EN
  • DE

TS128MSQ64V6U

Part No TS128MSQ64V6U
Manufacturer Transcend Information. Inc.
Catalog Memory - Modules
Description DDR2-667 SODIMM 128Mx64 (1GB)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory - Modules
Win Source Part Number 950673-TS128MSQ64V6U
Series *
Ultra Librarian 3D Model Ultra Librarian TS128MSQ64V6U CAD Model

Description

The TS128MSQ64V6U is a 1GB DDR2 667MHz SO-DIMM from Transcend. It's designed to be used in laptops and other small form-factor PCs to increase system memory and improve overall performance.

Applications

  • Laptops
  • Notebooks
  • Small Form Factor PCs

Features

  • 1GB Capacity
  • DDR2 667MHz (PC2-5300)
  • SO-DIMM (Small Outline Dual Inline Memory Module)
  • 200-Pin
  • Unbuffered
  • Non-ECC
  • 1.8V Operating Voltage

Benefits

  • Increased System Responsiveness
  • Improved Multitasking
  • Enhanced Application Performance
  • Easy Installation
  • Reliable Performance

Additional Details

This Transcend SO-DIMM is designed to comply with JEDEC standards, ensuring compatibility with a wide array of laptops supporting DDR2 SO-DIMM memory. The 667MHz clock speed (PC2-5300) offers a good balance of performance and cost for older systems. The SO-DIMM form factor is specifically tailored for devices where space is limited, such as laptops and notebooks. The module's 200-pin configuration is the standard for DDR2 SO-DIMMs. As a non-ECC (Error Correction Code) module, it is intended for general consumer use and does not feature error detection or correction capabilities. The module operates at 1.8V, the standard voltage for DDR2 memory. The unbuffered design allows for a direct connection between the memory controller and the memory chips, making it suitable for typical computing tasks. Upgrading with this module can significantly enhance the performance of older laptop systems, facilitating smoother multitasking and quicker application loading times.

You May Also Be Interested in

Intel
Optane PMem 100 512GB
Need more? Email Us
Intel
Optane PMem 200 512GB
Need more? Email Us
Samsung
Rambus 512MB 800MHz 40ns
Need more? Email Us
Samsung
Rambus 256MB 800MHz 40ns
Need more? Email Us
Elpida Memory
Rambus 128MB 800MHz 40ns
Need more? Email Us
SK hynix
PC66 16Mx64-H
Need more? Email Us
Micron Technology Inc.
DDR4-2133P 1Gx72 NVRDIMM 1Rx4 (8GB)
Need more? Email Us
Samsung
Rambus 256MB ECC 800MHz
Need more? Email Us
SpecTek
EDO SIMM 16Mx32-60
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess