EN
  • EN
  • DE

TMG 30112

Part No TMG 30112
Manufacturer Traco Power
Catalog Board Mount AC DC Converters
Description AC/DC CONVERTER 12V 30W  /  Enclosed AC DC Converters 1 Output 12V 2.5A 90 ~ 305 VAC, 120 ~ 370 VDC Input
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Power Supplies - Board Mount>AC DC Converters
Mfr Traco Power
Series TMG (30W)
Package Box
Type Enclosed
Number of Outputs 1
Voltage - Input 90 ~ 305 VAC, 120 ~ 370 VDC
Voltage - Output 1 12V
Current - Output (Max) 2.5A
Power (Watts) 30 W
Applications ITE (Commercial)
Features Universal Input
Temperature Range - Operating -40°C ~ 70°C (With Derating)
Efficiency 89%
Mounting Type Through Hole
Package / Case 5-DIP Module, 4 Leads
Dimension 2.52" L x 1.77" W x 0.93" H (64.0mm x 45.0mm x 23.5mm)
Approval Agency CE, cURus
Base Product Number TMG 30
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8504.40.9510
Other Names 2266-TMG 30112,TMG30112,TMG 30112-ND
Standard Package 10
Win Source Part Number 981476-TMG 30112
Ultra Librarian 3D Model Ultra Librarian TMG 30112 CAD Model

Description

This electronic component has a Win Source Part Number of 981476-TMG 30112 and belongs to the category of Power Supplies - Board Mount>AC DC Converters.

  • Win Source Part Number: 981476-TMG 30112
  • Category: Power Supplies - Board Mount>AC DC Converters
  • Series: TMG (30W)
  • Enclosure: Universal Input
  • Package: Box
  • Application: ITE (Commercial)
  • Standard Package: 10 pieces
  • Power: 30W
  • Voltage Input: 90 ~ 305 VAC, 120 ~ 370 VDC
  • Output: One output
  • Maximum Current: 2.5A
  • Voltage Output: 12V
  • Efficiency: 89%
  • Mounting: Through Hole
  • Package/Case: 5-DIP Module, 4 Leads
  • Operating Temperature: -40°C ~ 70°C (With Derating)
  • ECCN: EAR99
  • REACH: REACH Unaffected
  • HTSUS: 8504.40.9510
  • Also known as: 2266-TMG 30112, TMG30112, and TMG 30112-ND
  • Base Product Number: TMG 30
  • Approvals: CE, cURus

You May Also Be Interested in

Omron
AC/DC CONVERTER 12V 156W
Need more? Email Us
Omron
PS 50W 24V DIR MNT PLUG CON
Need more? Email Us
AIMTEC
AC/DC Converter 10V 50W
Need more? Email Us
Omron
AC/DC CONVERTER 5V 100W
Need more? Email Us
Polytronics Technology Corp
AC/DC CONVERTER +/-15V
Need more? Email Us
Omron
PS 15W 24V DIR MNT PLUG CON
Need more? Email Us
Omron
AC/DC CONVERTER 12V 600W
Need more? Email Us
Omron
AC/DC CONVERTER 15V 150W
Need more? Email Us
Omron
PS 600W 24V 27A DIRECT MOUNT
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $73.4973 $73.4973
2+ $71.2005 $142.4010
3+ $68.9037 $206.7111
4+ $66.6069 $266.4276
6+ $59.7165 $358.2990
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess