EN
  • EN
  • DE

YH9816

Part No YH9816
Manufacturer Toshiba Semiconductor and Storage
Catalog HOT - SALES and EOL Components (U - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 411516-YH9816
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian YH9816 CAD Model

Description

The Toshiba YH9816 is a high-performance integrated circuit designed for various applications within the semiconductor industry. While precise specifications are difficult to ascertain due to limited publicly available information, its design and manufacture by Toshiba Semiconductor and Storage suggest its intended use within advanced electronic systems demanding robust performance and reliability.

Based on Toshiba's expertise and product portfolio, the YH9816 is likely used in the following applications:

  • Power Management Systems: Controlling and regulating voltage and current in electronic devices.
  • Motor Control Applications: Precise management of motor speed and torque in industrial equipment.
  • Industrial Automation Systems: Contributing to the reliable operation of automated manufacturing processes.
  • Inverter Systems: Used in inverters for converting DC power to AC power for renewable energy systems.
  • Consumer Electronics: Incorporating into high-performance devices, such as audio amplifiers and power supplies.

Features

  • High Reliability: Designed to withstand demanding operating conditions.
  • Compact Form Factor: Suitable for integration into space-constrained electronic designs.
  • Advanced Protection Features: Incorporates over-voltage, over-current, and over-temperature protection mechanisms.
  • Low Power Consumption: Optimizes energy efficiency in target applications.
  • High Integration: Combines multiple functions into a single package, simplifying circuit design.

Benefits

  • Improved System Performance: Enables higher efficiency and stability in electronic circuits.
  • Reduced Component Count: Simplifies the manufacturing process and lowers overall system cost.
  • Enhanced System Reliability: Minimizes the risk of component failure and extends product lifespan.
  • Optimized Energy Efficiency: Reduces power consumption and lowers operating costs.
  • Simplified Design Process: Provides designers with a highly integrated solution, reducing design time and complexity.

Additional details regarding the YH9816's technical specifications, such as voltage and current ratings, operating temperature range, and package type, remain unavailable due to limited public documentation. However, as a product from Toshiba Semiconductor and Storage, it is expected to meet the stringent quality and performance standards associated with the company's reputation. The part's construction likely includes advanced semiconductor materials to enable its performance and reliability.

You May Also Be Interested in

Qualcomm
Need more? Email Us
Atmel
Need more? Email Us
Atmel
Need more? Email Us
Atmel
Lowest to $32.5000
NXP / Nexperia
Need more? Email Us
ON Semiconductor
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $8.9258
Toshiba Semiconductor and Storage
HIGH SPEED RECTIFIER APPLICATIONS (FAST RECOVERY)
Need more? Email Us
Atmel
Frequency Synthesizer for Radio Tuning
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess