EN
  • EN
  • DE

TPD1037BS

Part No TPD1037BS
Manufacturer Toshiba Semiconductor and Storage
Catalog Electronic Wholesale
Description LOW-SIDE SWITCH FOR MOTOR, SOLENOID AND LAMP DRIVE
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 1271951-TPD1037BS
Manufacturer Homepage www.semicon.toshiba.co.jp/eng
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian TPD1037BS CAD Model

Description

The TPD1037BS is a P-channel MOSFET manufactured by Toshiba Semiconductor and Storage. It's designed for switching and load switch applications requiring low on-resistance and high-speed switching.

Applications:

  • Load Switches: Controlling power to various circuits and modules.
  • DC-DC Converters: Used in switching regulators for power management.
  • Power Management in Portable Devices: Efficient switching in battery-powered applications.
  • Motor Control: Low-side switching for small DC motors.
  • Solid State Relays: Replacing electromechanical relays for faster switching and longer life.

Features:

  • P-Channel MOSFET: Allows for easier high-side switching in many applications.
  • Low On-Resistance (RDS(on)): Minimizes power dissipation and improves efficiency.
  • High-Speed Switching: Enables fast and efficient switching performance.
  • Low Gate Charge (Qg): Reduces switching losses.
  • Surface Mount Package: Facilitates automated assembly and compact designs.
  • RoHS Compliant: Complies with environmental regulations.

Benefits:

  • Increased Efficiency: Low on-resistance minimizes power loss, leading to better overall efficiency.
  • Reduced Heat Dissipation: Low RDS(on) results in less heat generated, simplifying thermal management.
  • Faster Switching Speeds: Enables higher frequency operation and improved transient response.
  • Compact Design: Surface mount package allows for smaller and denser circuit layouts.
  • Improved Battery Life: Efficient switching extends battery life in portable applications.

Additional Details:

The TPD1037BS's key specifications include drain-source voltage (VDS), gate-source voltage (VGS), continuous drain current (ID), and RDS(on) at specific gate voltages. It's crucial to consult the Toshiba datasheet for the TPD1037BS to determine the exact values and ensure it meets the requirements of the intended application. Parameters like the total gate charge and thermal resistance also play important roles in determining its switching performance and thermal management needs. It's often used in conjunction with gate driver circuits to optimize switching speeds and minimize losses. The datasheet will provide safe operating area (SOA) curves which should be consulted to avoid damage to the MOSFET.

You May Also Be Interested in

Mimix Broadband
18.0-34.0 GHz GaAs MMIC Receiver
Need more? Email Us
Texas Instruments
TRIPLE 3-INPUT POSITIVE-AND GATES
Lowest to $2.9184
STMicroelectronics
N-channel 600 V, 0.27 Ω, 13 A MDmesh™ II Power MOSFET in TO-220, TO-220FP, TO-247, D²PAK and I²PAK | MOSFET N-CH 600V 13A I2PAK
Need more? Email Us
NEC
SILICON MONOLITHIC BIPOLAR INTEGRATED CIRCUIT WIDE BAND AMPLIFIER
Need more? Email Us
Power Innovations Ltd
DUAL SYMMETRICAL TRANSIENT VOLTAGE SUPPRESSORS
Need more? Email Us
NEC
SWITCHING N-CHANNEL POWER MOSFET
Need more? Email Us
Texas Instruments
1048576-WORD BY 4-BIT DYNAMIC RANDOM-ACCESS MEMORIES
Need more? Email Us
SamHop
N-Channel E nhancement Mode Field Effect Transistor
Need more? Email Us
Xicor Inc.
E2POT™ Nonvolatile Digital Potentiometer
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.3063 $58.7835
110+ $1.0718 $117.8980
170+ $1.0383 $176.5110
230+ $1.0049 $231.1270
300+ $0.9714 $291.4200
400+ $0.8709 $348.3600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,000 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess