EN
  • EN
  • DE

TPD1036F(TE12L,)

Part No TPD1036F(TE12L,)
Manufacturer Toshiba Semiconductor and Storage
Catalog HOT - SALES and EOL Components (T)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 375971-TPD1036F(TE12L,)
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPD1036F(TE12L,) CAD Model

Description

The TPD1036F(TE12L,) is a load switch IC manufactured by Toshiba Semiconductor and Storage. It provides efficient power management by controlling the supply of power to electronic circuits. This device integrates a low on-resistance MOSFET with protection features to ensure reliable operation and safeguard the connected load. Its main function is to switch power rails on and off, protecting the downstream circuitry from overcurrent, short-circuit, and over-temperature conditions.

Applications

  • Power distribution in mobile devices: Smartphones, tablets, and portable media players.
  • Load switching in industrial control systems: Programmable logic controllers (PLCs) and human-machine interfaces (HMIs).
  • Overcurrent protection in automotive electronics: Engine control units (ECUs) and body control modules (BCMs).
  • Power management in server and networking equipment: Routers, switches, and network interface cards (NICs).
  • General load switching applications: Applications requiring controlled power switching with protection features.

Features

  • Low on-resistance: Minimizes power loss and heat generation, improving efficiency.
  • Overcurrent protection: Prevents damage to the load and the switch due to excessive current draw.
  • Thermal shutdown: Protects the device from overheating and potential failure.
  • Soft-start capability: Reduces inrush current during power-up, preventing voltage dips and stress on the power supply.
  • Reverse current blocking: Prevents current from flowing back into the power source when the switch is off.
  • Compact package: Saves board space, making it suitable for compact designs.

Benefits

  • Improved system reliability: Protection features ensure stable and safe operation, minimizing the risk of damage.
  • Enhanced power efficiency: Low on-resistance minimizes power loss, extending battery life in portable devices.
  • Simplified design: Integrated features reduce the need for external components, simplifying circuit design.
  • Reduced board space: Compact package enables smaller and more densely populated circuit boards.
  • Increased system safety: Soft-start and reverse current blocking features enhance system safety and stability.

The TPD1036F(TE12L,) typically operates within an input voltage range of 1.5V to 5.5V. The on-resistance (RDS(ON)) is very low, contributing to minimal power dissipation and improved efficiency. The overcurrent protection is designed to trip at a specific current level, safeguarding the load from damage. The thermal shutdown feature activates when the junction temperature exceeds a certain threshold, preventing thermal runaway. The soft-start function limits the inrush current during startup, preventing voltage drops and stress on the power supply. This load switch is often available in small surface-mount packages like SOT-26 or similar, making it suitable for space-constrained applications. The reverse current blocking prevents unwanted current flow when the switch is off.

You May Also Be Interested in

IXYS
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
ON Semiconductor
Lowest to $11.9404
Texas Instruments
Lowest to $5.6324
ON Semiconductor
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Mini-Circuits
Lowest to $9.9721
IXYS
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess