EN
  • EN
  • DE

TPCC8064-H,LQ(M

Part No TPCC8064-H,LQ(M
Manufacturer Toshiba Semiconductor and Storage
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Toshiba Semiconductor and Storage
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 840885-TPCC8064-H,LQ(M
Ultra Librarian 3D Model Ultra Librarian TPCC8064-H,LQ(M CAD Model

Description

The TPCC8064-H,LQ(M is an N-channel power MOSFET from Toshiba Semiconductor and Storage. It is designed for use in power management circuits, specifically in applications requiring high efficiency and fast switching speeds. The device is commonly found in DC-DC converters, load switches and other power control systems.

Applications:

  • DC-DC Converters
  • AC-DC Adapters
  • Load Switching
  • Power Management for Portable Electronics (e.g., Laptops, Tablets)
  • Motor Control Circuits

Features:

  • Low Drain-Source On-Resistance (RDS(ON))
  • High-Speed Switching
  • Low Gate Charge (Qg)
  • Enhancement Mode
  • Surface Mount Package
  • Halogen-Free

Benefits:

  • Improved power efficiency due to minimized conduction losses from the low RDS(ON).
  • Reduced switching losses due to fast switching speeds.
  • Compact footprint suitable for space-constrained designs.
  • Reliable performance in demanding applications.
  • Environmentally friendly due to halogen-free construction.

Additional Details:

The TPCC8064-H,LQ(M utilizes a trench gate structure to achieve low on-resistance and fast switching performance. The maximum drain-source voltage (VDSS) is typically 30V. The continuous drain current (ID) rating can be up to 15A, depending on operating conditions and thermal management. The low gate charge (Qg) reduces switching losses and improves overall efficiency.

This MOSFET is well-suited for applications where energy efficiency is a primary concern. Its low RDS(ON) minimizes power dissipation, extending battery life in portable devices and reducing heat generation. The fast switching speeds allow for higher frequency operation, enabling smaller and more efficient power supply designs.

The 'H' in the part number signifies that it is Halogen-Free. The ',LQ(M' suffix most likely refers to specific tape and reel packaging options for automated assembly. For detailed specifications, including RDS(ON) values at various gate voltages, thermal resistance, and safe operating area, refer to the official datasheet.

You May Also Be Interested in

FLIR Extech
CLAMP METER OPEN JAW TRUE RMS 20
Need more? Email Us
Adafruit Industries LLC
HALF-SIZE BREADBOARD WITH MOUNTI
Lowest to $30.2564
Keystone Electronics
PC TEST POINT MULTIPURPOSE WHITE
Lowest to $0.3305
HMS Networks
CC-LINK IE TO PROFINET I/O
Need more? Email Us
Hirose Electric Co Ltd
CONN SC ATTENUATOR 20DB 250MW
Need more? Email Us
Botron Company Inc.
B1603 WHITE ESD SAFE MANUAL TAPE
Need more? Email Us
Broadcom Limited
LITHIUM-ION BATTERY MEGARAID LSI
Need more? Email Us
American Hakko Products, Inc.
SPRING,GROUND,851/900L
Lowest to $0.3269
Excelitas Technologies
FOCUS & COAX MODULE W/150MM WD
Lowest to $4.0344

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess