The TPCA8082 is a high-performance N-channel power MOSFET developed by Toshiba Semiconductor and Storage. It is designed for efficient power management in a variety of applications, featuring a low drain-source on-resistance (RDS(ON)) which minimizes power loss during switching operations, leading to improved energy efficiency. This MOSFET employs advanced trench gate technology to enhance its switching performance and overall reliability.
Applications
- DC-DC converters
- Load switching
- Power management in portable electronics
- Motor control
- LED lighting systems
Features
- Low drain-source on-resistance (RDS(ON)) for reduced power dissipation
- High-speed switching capability for efficient operation
- Advanced trench gate structure for improved performance
- Optimized for 4.5V gate drive, making it suitable for battery-powered applications
- Available in a small surface-mount package for space-saving designs
- Pb-free and RoHS compliant
Benefits
- Improved energy efficiency in power conversion circuits
- Reduced heat generation, enhancing system reliability
- Compact solution for space-constrained environments
- Simplified thermal management due to low RDS(ON)
- Meets environmental regulations
Additional Details
The TPCA8082 typically features a drain-source voltage (VDSS) of 30V and a continuous drain current (ID) of up to 7A, depending on specific application conditions and thermal management. The gate-source voltage (VGSS) is rated at ±20V. The RDS(ON) is typically specified at 24 mΩ at VGS = 10V, and 40 mΩ at VGS = 4.5V. The device is commonly packaged in an SOP-8 format. The operating and storage temperature ranges are typically between -55°C and 150°C. These attributes render the TPCA8082 well-suited for applications in battery-powered devices and other scenarios where size and efficiency are paramount. Its robust design ensures reliable performance even under demanding operating conditions.