The TPCA8046-H is an N-channel Power MOSFET from Toshiba Semiconductor and Storage, designed for high-efficiency power management applications. It is commonly used in DC-DC converters, load switches, and other power switching circuits.
Applications
- DC-DC converters
- Load switches
- Power management circuits
- Motor control
- Backlight inverters
Features
- Low On-Resistance (RDS(on)): Minimizes power loss and improves efficiency.
- High-Speed Switching: Enables rapid switching performance, reducing switching losses.
- Low Gate Charge: Reduces drive power requirements.
- Avalanche Rated: Designed to withstand avalanche breakdown events.
- Surface Mount Package: Facilitates easy mounting on PCBs.
Benefits
- Improved Efficiency: Low on-resistance reduces power dissipation, enhancing overall efficiency.
- Reduced Switching Losses: High-speed switching minimizes energy loss during switching transitions.
- Simplified Drive Circuitry: Low gate charge lowers the drive power needed for operation.
- Enhanced Reliability: Avalanche rating provides added robustness against voltage transients.
- Compact Design: Surface mount package enables integration into smaller electronic devices.
Additional Details
The TPCA8046-H is typically available in a SOP-8 package. Key electrical specifications include a drain-source voltage (VDS) of 30V, a drain current (ID) of 7A, and an on-resistance (RDS(on)) of typically 16 mΩ at VGS = 10V. The gate threshold voltage (VGS(th)) is typically around 2V. This MOSFET is designed to provide efficient and reliable performance in power management circuits, offering a balance of low on-resistance, high-speed switching, and robust protection features.