EN
  • EN
  • DE

TPCA8024

Part No TPCA8024
Manufacturer Toshiba Semiconductor and Storage
Catalog HOT - SALES and EOL Components (T)
Description Lithium-Ion Battery Applications Notebook PC Applications Portable Equipment Applications
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 056821-TPCA8024
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPCA8024 CAD Model

Description

The TPCA8024 is an N-channel Power MOSFET from Toshiba Semiconductor and Storage, optimized for high-efficiency power management in a wide range of applications. Leveraging Toshiba's advanced trench MOSFET process, this device achieves low on-state resistance and gate charge, resulting in reduced power losses and improved overall system performance.

Applications:

  • DC-DC converters in server and telecom applications
  • Power management circuits in notebook PCs and portable devices
  • Motor control circuits for small appliances
  • Load switch applications
  • Synchronous rectification

Features:

  • Low on-state resistance (RDS(on)): Reduces conduction losses for higher efficiency.
  • Low gate charge (Qg): Minimizes switching losses, enabling high-frequency operation.
  • High-speed switching: Supports efficient switching in demanding applications.
  • 4.5V Gate Drive Voltage: Enables direct drive from logic level devices.
  • Surface-mount package (SOP-8): Facilitates automated assembly and compact PCB designs.
  • Pb-free lead plating termination: RoHS compliant and environmentally friendly.

Benefits:

  • Improved energy efficiency: Reduced power losses result in greater energy savings and lower operating costs.
  • Enhanced thermal performance: Lower RDS(on) leads to less heat generation, improving reliability and extending the lifespan of the device.
  • Compact design: Small surface-mount package enables smaller and more compact power supply designs.
  • Simplified system design: Easy to implement in various power management applications.
  • Increased reliability: Robust design ensures stable and reliable performance under various operating conditions.

Additional Details:

The TPCA8024 is housed in a small surface-mount package, ideal for high-density circuit board layouts. Its electrical parameters, including gate threshold voltage and drain current, are tightly controlled to ensure consistent performance across different devices. The device's low gate charge allows for efficient switching, reducing power dissipation at high frequencies.

In synchronous rectification, the TPCA8024's low on-resistance helps to improve the overall efficiency of the converter by reducing the voltage drop across the MOSFET during conduction. The 4.5V gate drive capability allows the device to be directly driven by logic-level signals, simplifying the design of the gate drive circuitry. Its robust avalanche rating also protects the MOSFET from voltage spikes, enhancing system reliability.

You May Also Be Interested in

Texas Instruments
Lowest to $5.6324
ON Semiconductor
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
STMicroelectronics
Snubberless? high temperature 20 A Triacs
Lowest to $2.7720
Toshiba Semiconductor and Storage
Need more? Email Us
Atmel
Need more? Email Us
IXYS
Need more? Email Us
IXYS
Need more? Email Us
EPCOS (TDK)
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
180+ $0.3269 $58.8420
435+ $0.2680 $116.5800
670+ $0.2599 $174.1330
920+ $0.2518 $231.6560
1,185+ $0.2437 $288.7845
1,590+ $0.2183 $347.0970
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,612 pieces
MOQ: 180 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess