EN
  • EN
  • DE

TPC8209 TE12L

Part No TPC8209 TE12L
Manufacturer Toshiba Semiconductor and Storage
Catalog Misc Products
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Toshiba Semiconductor and Storage
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 840870-TPC8209 TE12L
Ultra Librarian 3D Model Ultra Librarian TPC8209 TE12L CAD Model

Description

The TPC8209 is an N-channel power MOSFET from Toshiba Semiconductor and Storage, optimized for efficient power management and switching applications. The 'TE12L' suffix indicates a specific packaging configuration.

Applications

  • DC-DC Converters: Used in voltage regulation modules (VRMs) to provide efficient voltage conversion.
  • Load Switching: Provides effective control of power distribution in various systems.
  • Power Management in Portable Devices: Used in smartphones, tablets, and laptops to optimize power usage and battery life.
  • Motor Control: Employed in controlling small DC motors.

Features

  • N-Channel MOSFET: Enables efficient switching in both high-side and low-side configurations.
  • Low Drain-Source On-Resistance (RDS(on)): Minimizes conduction losses, which enhances efficiency and reduces heat generation.
  • High-Speed Switching: Allows for rapid switching transitions, reducing switching losses and improving overall performance.
  • Small Surface Mount Package: Ideal for space-constrained applications.
  • RoHS Compliant: Meets environmental standards for lead-free manufacturing.

Benefits

  • Improved Power Efficiency: Low RDS(on) reduces power dissipation, resulting in energy savings and lower operating temperatures.
  • Simplified Circuit Design: N-channel configuration simplifies gate drive requirements in certain setups.
  • Compact System Design: Small package size allows for easy integration into space-limited applications.
  • Extended Battery Life: Efficient power management extends the battery life in portable devices.
  • Environmentally Friendly: RoHS compliance ensures adherence to environmental regulations and reduces the environmental impact.

Technical Specifications: The TPC8209 typically features a drain-source voltage (VDS) rating of 30V, a continuous drain current (ID) rating of approximately 6A, and an RDS(on) of around 0.027 Ohms at a gate-source voltage (VGS) of 10V. Always consult the official Toshiba datasheet for precise and detailed specifications.

You May Also Be Interested in

FLIR Extech
CAT IV TRUE RMS 3000A AC FLEX CL
Lowest to $10.8304
Broadcom Limited
LITHIUM-ION BATTERY MEGARAID LSI
Need more? Email Us
Desco
BAG SHIELD METAL-IN 4X8 100PC
Lowest to $0.4897
EAO
SWITCH EMERGENCY-STOP, 1NC+1NO,
Lowest to $9.7794
443
MG Chemicals
DESOLDER BRAID ROSIN 0.075" 25'
Lowest to $0.5440
Keystone Electronics
PC TEST POINT COMPACT YELLOW
Lowest to $0.4052
Pololu Corporation
CASE PLASTIC RED 3.8" L X 2.5" W
Need more? Email Us
3M
SCOTCH-BRITE CLEAN & SHINE PAD,
Lowest to $1.3456
FLIR Extech
CLAMP METER OPEN JAW TRUE RMS 20
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess