EN
  • EN
  • DE

TPC8122

Part No TPC8122
Manufacturer Toshiba Semiconductor and Storage
Catalog FETs - Single
Description Field Effect Transistor Silicon P Channel MOS Type (U-MOS V)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family FETs - Single
Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 219797-TPC8122
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPC8122 CAD Model

Description

The TPC8122 is an N-channel MOS field-effect transistor from Toshiba Semiconductor and Storage. This transistor is designed for high-efficiency power management applications. It is commonly used in DC-DC converters, power supplies, and motor control circuits where efficient switching and low on-resistance are crucial.

Applications:

  • DC-DC converters
  • Switching power supplies
  • Motor control circuits
  • Load switch applications

Features:

  • N-channel MOSFET
  • Low drain-source on-resistance (RDS(on))
  • High drain current (ID) capability
  • Low gate charge (Qg)
  • Available in a surface-mount package (SOP-8)
  • 12V drive voltage

Benefits:

  • High Efficiency: Low RDS(on) minimizes power losses, leading to improved energy efficiency in power conversion applications.
  • Compact Design: The small SOP-8 package allows for high-density circuit designs.
  • Reliable Performance: Toshiba's manufacturing ensures consistent and dependable operation.
  • Simplified Thermal Management: Lower power dissipation reduces the need for extensive heat sinking.
  • Fast Switching Speed: Low gate charge enables rapid switching, further enhancing efficiency.

Additional Details:

The TPC8122 features a low gate charge, contributing to faster switching speeds and reduced switching losses. It is designed to handle significant drain current, making it suitable for demanding power applications. The device is typically mounted on a PCB using surface mount technology, which allows for automated assembly and high-volume production. The SOP-8 package provides good thermal dissipation characteristics for its size.

The key parameters to consider when using the TPC8122 include the drain-source voltage (VDS), gate-source voltage (VGS), continuous drain current (ID), and total power dissipation (PD). Designers should consult the datasheet for detailed specifications and recommended operating conditions to ensure optimal performance and reliability. It's important to manage the operating temperature to avoid exceeding the maximum junction temperature, which can lead to device failure.

You May Also Be Interested in

Rohm Semiconductor
MOSFET N-CH 45V 2.5A TSMT3
Lowest to $0.5816
IXYS
MOSFET N-CH 300V 94A TO3P
Need more? Email Us
Infineon Technologies
MOSFET N-CH 25V 40A/100A TDSON
Lowest to $1.6042
Littelfuse Inc.
MOSFET N-CH 250V 80A TO3P
Lowest to $27.2727
Alpha & Omega Semiconductor Inc.
N
Lowest to $1.3092
Rohm Semiconductor
MOSFET P-CH 100V 1.5A TSMT6
Lowest to $0.5454
Renesas Electronics America
MP-25LZU
Lowest to $12.5357
Diodes Incorporated
MOSFET N-CH 30V 900MA SOT23
Lowest to $0.2136
Nexperia USA Inc.
2N7002H/SOT23/TO-236AB
Lowest to $0.8602

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess