The TPC8118(TE12L) is a P-channel MOSFET manufactured by Toshiba Semiconductor and Storage. It is designed for various power management and switching applications, offering efficient performance and reliability.
Applications
- DC-DC converters
- Load switches
- Power management circuits in portable devices
- Motor control circuits
- Power supplies
Features
- Low drain-source on-resistance (RDS(on)): Typically 45 mΩ at VGS = -4.5V
- High drain current (ID): -6A
- Low threshold voltage (Vth): -1.0 to -2.0 V
- Enhancement mode
- Avalanche-proof type
- Surface mount package (SOP-8)
Benefits
- Reduced power loss and improved efficiency due to low RDS(on).
- Capability to handle substantial current loads with its high drain current rating.
- Easy gate drive due to low threshold voltage, compatible with low-voltage logic circuits.
- Simple implementation in circuits with its enhancement mode operation.
- Increased device reliability and robustness with avalanche-proof design.
- Compact design and easy integration on PCBs with the surface mount package.
Additional Details
The TPC8118(TE12L) P-channel MOSFET is suitable for various switching and power management applications, particularly in battery-powered and portable devices where efficiency is crucial. The device's low RDS(on) minimizes conduction losses, contributing to higher overall system efficiency. The SOP-8 package allows for efficient heat dissipation. The absolute maximum ratings include a drain-source voltage (VDS) of -30V and a gate-source voltage (VGS) of ±20V. It is designed to operate within a junction temperature range of -55°C to 150°C. The TPC8118(TE12L) is RoHS compliant, ensuring adherence to environmental standards. Proper thermal management is recommended to ensure optimal performance and longevity.