EN
  • EN
  • DE

TPC8107(TE12L,Q,M)

Part No TPC8107(TE12L,Q,M)
Manufacturer Toshiba Semiconductor and Storage
Catalog FETs - Single
Description Lithium Ion Battery Applications Notebook PC Applications Portable Equipment Applications
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family FETs - Single
Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 219777-TPC8107(TE12L,Q,M)
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPC8107(TE12L,Q,M) CAD Model

Description

The TPC8107(TE12L,Q,M) is a P-channel MOS field-effect transistor manufactured by Toshiba Semiconductor and Storage. It's engineered for power management applications where high efficiency and compact dimensions are essential. It is suitable for load switching, DC-DC conversion, and power management in portable devices. This MOSFET leverages advanced trench process technology, which enables low on-resistance and fast switching speeds.

Applications:

  • Load Switching: Efficiently controls power delivery to various loads.
  • DC-DC Converters: Used in voltage regulation and conversion circuits.
  • Power Management Systems: Integrates into power management systems for efficient power use.
  • Battery Management Systems: Implemented in battery charging and discharging circuits.
  • Portable Devices: Used in smartphones, tablets and other portable electronic devices.

Features:

  • Low On-Resistance: Reduces power loss and enhances overall efficiency.
  • Fast Switching Speed: Allows efficient operation in high-frequency applications.
  • Small Package Size: Facilitates compact designs and high component density.
  • P-Channel MOSFET: Simplifies gate drive requirements.
  • Halogen-Free: Meets environmental standards.

Benefits:

  • Improved Efficiency: Minimizes energy waste, leading to longer battery life and reduced heat.
  • Compact Design: Enables miniaturization of electronic products.
  • Enhanced Thermal Performance: Ensures stable and reliable operation through efficient heat dissipation.
  • Simplified Circuit Design: P-channel configuration can lower component count.
  • Long Lifespan: Robust design ensures reliable performance over an extended period.

Additional Details:

The TPC8107(TE12L,Q,M) typically features a drain-source voltage (VDS) rating of -30V. Continuous drain current (ID) ratings vary based on package and operating conditions; refer to the datasheet for complete specifications, including gate threshold voltage (VGS(th)), total gate charge (Qg), and thermal resistance (Rth). Available in surface-mount packages like SOP-8. The operating temperature range generally spans from -55°C to 150°C. Proper thermal management prevents overheating. Adherence to specified gate drive voltage and current levels and observation of maximum ratings are essential for correct usage. Proper PCB layout is important to reduce parasitic inductance and maximize switching performance. The part number suffix (TE12L,Q,M) indicates specific packaging and reel options. The TPC8107(TE12L,Q,M) enhances efficiency of device is it used in contributing to energy saving capability.

You May Also Be Interested in

Toshiba Semiconductor and Storage
PB-F POWER MOSFET TRANSISTOR DSO
Lowest to $2.4545
Infineon Technologies
MOSFET N-CH 25V 40A/100A TDSON
Lowest to $1.6042
Diodes Incorporated
MOSFET N-CH 30V 900MA SOT23
Lowest to $0.2136
Nexperia USA Inc.
2N7002H/SOT23/TO-236AB
Lowest to $0.8602
Infineon Technologies
MOSFET P-CH 12V 4.3A SOT-23
Lowest to $0.1062
STMicroelectronics
DISCRETE
Lowest to $27.8572
Rohm Semiconductor
MOSFET N-CH 100V 30A LPTS
Lowest to $1.9090
Littelfuse Inc.
MOSFET N-CH 300V 94A TO268
Lowest to $40.9090
IXYS
MOSFET N-CH 300V 94A TO3P
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $0.8731 $52.3860
140+ $0.7164 $100.2960
220+ $0.6941 $152.7020
300+ $0.6717 $201.5100
390+ $0.6493 $253.2270
520+ $0.5821 $302.6920
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,700 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess