EN
  • EN
  • DE

TPC8054-H(T2L,A,Q)

Part No TPC8054-H(T2L,A,Q)
Manufacturer Toshiba Semiconductor and Storage
Catalog FETs - Single
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family FETs - Single
Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 219751-TPC8054-H(T2L,A,Q)
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPC8054-H(T2L,A,Q) CAD Model

Description

The TPC8054-H(T2L,A,Q) is an N-channel power MOSFET from Toshiba Semiconductor and Storage, meticulously engineered for high-efficiency power management. This MOSFET leverages Toshiba's advanced trench process, delivering low on-resistance and excellent switching characteristics, leading to improved energy efficiency and reduced heat generation. Its compact surface-mount SOP-8 package makes it ideal for space-constrained designs. The suffix (T2L,A,Q) denotes specific packaging and traceability details critical for manufacturing and quality control processes.

Applications

  • DC-DC converters in various electronic systems
  • Load switching applications requiring efficient power control
  • Power management in portable devices such as smartphones and tablets
  • Motor control circuits for small motors
  • LED driver circuits for lighting applications

Features

  • N-channel enhancement mode MOSFET
  • Low drain-source on-resistance (RDS(ON)) for reduced power loss
  • High drain current (ID) handling capability
  • Compact surface-mount SOP-8 package
  • Logic level gate drive for easy microcontroller interface
  • Low input capacitance for improved switching performance
  • Fast switching speed for efficient operation

Benefits

  • Enhanced Energy Efficiency: The low RDS(ON) minimizes power dissipation, leading to increased efficiency in power conversion applications.
  • Improved Thermal Performance: Reduced heat generation simplifies thermal management and minimizes the need for large heatsinks.
  • Space-Saving Design: The small SOP-8 package allows for compact and dense circuit layouts.
  • Simplified Control: Logic level gate drive facilitates direct control from microcontrollers, simplifying circuit design.
  • Increased System Reliability: Fast switching reduces switching losses and stress on other components, enhancing overall system reliability.

Additional Details

The TPC8054-H(T2L,A,Q) has a drain-source voltage (VDSS) rating of 30V and a continuous drain current (ID) rating. The typical drain-source on-resistance (RDS(ON)) is specified at a given gate-source voltage (VGS). The gate threshold voltage (VGS(th)) typically falls within a specified range. The device features a low gate charge (Qg), which contributes to its fast switching characteristics. The operating junction temperature range is from -55°C to 150°C. This MOSFET is RoHS compliant. The (T2L,A,Q) suffix specifies tape and reel packaging for automated assembly, including detailed traceability information for quality control. It is designed for applications requiring high power efficiency and control in a compact footprint.

You May Also Be Interested in

Littelfuse Inc.
MOSFET N-CH 250V 80A TO3P
Lowest to $27.2727
EPC
GANFET N-CH 100V 6A DIE OUTLINE
Lowest to $2.1546
Littelfuse Inc.
MOSFET N-CH 300V 94A TO268
Lowest to $40.9090
Rohm Semiconductor
MOSFET N-CH 45V 2.5A TSMT3
Lowest to $0.5816
Rohm Semiconductor
MOSFET N-CH 100V 30A LPTS
Lowest to $1.9090
IXYS
MOSFET N-CH 300V 94A TO3P
Need more? Email Us
Toshiba Semiconductor and Storage
MOSFET N-CH 100V 66A/45A 8SOP
Lowest to $2.1240
Nexperia USA Inc.
MOSFET N-CH 60V 380MA DFN1006-3
Lowest to $0.0951
Diodes Incorporated
MOSFET BVDSS: 25V~30V SOT323 T&R
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess