EN
  • EN
  • DE

TPC8016-H

Part No TPC8016-H
Manufacturer Toshiba Semiconductor and Storage
Catalog FETs - Single
Description TOSHIBA Field Effect Transistor Silicon N Channel MOS Type (High speed U-MOS III)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family FETs - Single
Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 219724-TPC8016-H
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPC8016-H CAD Model

Description

The TPC8016-H is a P-channel MOS field-effect transistor from Toshiba Semiconductor and Storage. This transistor is designed for power management applications requiring efficient switching and low on-resistance. The 'H' suffix often indicates a specific variant with enhanced characteristics or packaging compared to the standard TPC8016. Key attributes include a low drain-source on-resistance (RDS(ON)), which minimizes power loss during operation, and a fast switching speed, contributing to overall system efficiency.

Applications

  • DC-DC converters: Used in voltage regulation and power conversion circuits where higher efficiency is desired.
  • Load switches: Employed to control power distribution in electronic devices, potentially offering improved performance over standard versions.
  • Power management in portable devices: Suitable for battery-powered applications requiring optimized power usage.
  • Motor control circuits: Can be used in low-power motor control applications, benefiting from improved switching characteristics.

Features

  • Low drain-source on-resistance (RDS(ON)): Enhanced to minimize conduction losses and improve efficiency.
  • Fast switching speed: Optimized for high-frequency operation in switching applications.
  • Low gate charge: Reduces the drive power required for switching, potentially improved compared to the base model.
  • Small surface mounting type package: Allows for compact designs and efficient board space utilization.
  • Enhancement mode: Operates with a positive gate-source voltage for turn-on.

Benefits

  • Improved energy efficiency: Lower RDS(ON) reduces power dissipation, leading to greater energy savings.
  • Reduced heat generation: Lower conduction losses result in less heat, enhancing system reliability and potentially allowing for higher power densities.
  • Compact design: Small package size enables smaller and lighter electronic devices.
  • Simplified circuit design: Enhancement mode operation simplifies the driving circuitry.
  • Extended battery life: In portable applications, efficient power usage contributes to longer battery life, with possible enhancements compared to the standard TPC8016.

Additional Details

The TPC8016-H typically has a drain-source voltage (VDS) rating and a continuous drain current (ID) rating that can vary based on specific operating conditions and datasheet specifications. It is commonly available in a small surface-mount package, such as SOP-8. The RDS(ON) is a critical parameter, and it's typically specified at different gate-source voltages (VGS). The 'H' suffix likely indicates an improved RDS(ON) value compared to the standard TPC8016. The device is RoHS compliant, indicating adherence to environmental regulations regarding hazardous substances.

Careful consideration should be given to thermal management when using the TPC8016-H, particularly in high-current applications. Proper heatsinking or thermal design can prevent overheating and ensure reliable operation. The gate threshold voltage (VGS(th)) is another important parameter, indicating the voltage required to turn the transistor on.

You May Also Be Interested in

UMW
MOSFET N-CH 600V 4A DPAK
Lowest to $0.1284
Diodes Incorporated
MOSFET BVDSS: 25V~30V SOT323 T&R
Need more? Email Us
Toshiba Semiconductor and Storage
MOSFET N-CH 100V 66A/45A 8SOP
Lowest to $2.1240
Nexperia USA Inc.
MOSFET P-CH 60V 2.5A 6TSOP
Lowest to $1.1792
Littelfuse Inc.
MOSFET N-CH 250V 80A TO3P
Lowest to $27.2727
Nexperia USA Inc.
MOSFET N-CH 60V 380MA DFN1006-3
Lowest to $0.0951
NextGen Components, Inc.
MOSFET N-CH 30V 5.8A SOT23
Lowest to $0.0202
Infineon Technologies
MOSFET N-CH 25V 40A/100A TDSON
Lowest to $1.6042
Toshiba Semiconductor and Storage
DTMOS VI TOLL PD=270W F=1MHZ
Lowest to $7.2404

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.4933
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
225+ $0.2599 $58.4775
545+ $0.2125 $115.8125
840+ $0.2067 $173.6280
1,160+ $0.1998 $231.7680
1,500+ $0.1929 $289.3500
2,000+ $0.1733 $346.6000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,000 pieces
MOQ: 225 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess