The TPC8005 is an N-channel MOS field-effect transistor (MOSFET) from Toshiba Semiconductor and Storage, designed for efficient power management applications. It features low on-resistance and fast switching characteristics, making it suitable for a variety of power control circuits. This MOSFET is commonly used in applications such as DC-DC converters, load switching, and motor control.
Applications
- DC-DC converters
- Load switches
- Motor control
- Power supplies
- Battery management systems
Features
- Low drain-source on-resistance (RDS(ON))
- High-speed switching
- Surface mount package
- Logic level drive compatibility
- Avalanche-proof capability
Benefits
- Improved energy efficiency
- Reduced power dissipation
- Compact design
- Simplified gate drive circuitry
- Increased system reliability
Detailed Specs
The TPC8005 features a low RDS(ON) to minimize conduction losses and enhance power efficiency. A typical RDS(ON) value is around 12 mΩ at a gate-source voltage (VGS) of 10V. The device is rated for a continuous drain current (ID) of about 13A, making it suitable for moderate to high power applications. The gate threshold voltage (Vth) is designed to be logic-level compatible, simplifying the gate drive requirements and allowing for direct interfacing with microcontrollers and other digital logic devices. The maximum drain-source voltage (VDS) is 30V. Its fast switching speed reduces switching losses, further improving efficiency, particularly in high-frequency applications. The TPC8005 is packaged in a surface mount format, facilitating compact design and automated assembly. The avalanche-proof capability enhances the device's robustness and reliability. This MOSFET is a good choice for power management applications requiring a balance of efficiency, size, and reliability. It's commonly used in portable devices, power supplies, and other applications where these factors are important. The low on-resistance and fast switching speed contribute to reduced power consumption and improved overall system performance.