EN
  • EN
  • DE
  • IT

TMP95C061AF

Part No TMP95C061AF
Manufacturer Toshiba Semiconductor and Storage
Catalog Embedded - Microcontrollers
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Embedded - Microcontrollers
Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 219116-TMP95C061AF
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TMP95C061AF CAD Model

Description

The TMP95C061AF is a microcontroller unit (MCU) manufactured by Toshiba Semiconductor and Storage. This particular MCU is likely designed for embedded systems requiring a balance of processing capability and low power consumption. It typically includes integrated peripherals to minimize external component count and simplify system design.

Applications

  • Remote Controls: Primarily used in infrared (IR) remote controls for televisions, DVD players, and other electronic devices.
  • Security Systems: Can be found in basic security sensors and control panels.
  • Small Appliances: Often integrated into the control circuits of small kitchen appliances, such as coffee makers and toasters.
  • Toys: Commonly employed in electronic toys and games, especially those requiring simple control and interaction.
  • Lighting Control: Used in basic lighting control systems, such as dimmers and timers.

Features

  • 8-bit CPU Core: Features an 8-bit CPU core optimized for low-power operation.
  • On-Chip ROM/Flash Memory: Includes on-chip memory for storing program code and data.
  • RAM: Internal RAM for data manipulation.
  • Timers and Counters: Equipped with multiple timers and counters for precise timing and event management.
  • I/O Ports: General-purpose I/O ports for interfacing with external devices.
  • Serial Communication: Includes a serial communication interface (e.g., UART, SPI) for connecting to other devices.
  • Interrupt Controller: Integrated interrupt controller for handling various interrupt sources.
  • Watchdog Timer: Offers a watchdog timer to prevent system lockup.

Benefits

  • Low Power Consumption: Enables long battery life in battery-powered applications.
  • Cost-Effective: Integrated peripherals reduce the need for external components, lowering the overall system cost.
  • Easy Integration: Simple design facilitates easy integration into various electronic devices.
  • Reliable Performance: Designed for reliable and stable performance in different operating conditions.
  • Flexible Communication: Provides serial communication capabilities for connecting to other devices and sensors.

Additional Details

The TMP95C061AF is typically available in a small surface-mount package (e.g., SOP). The operating voltage and temperature range are defined in the datasheet. Specific details regarding pinout, memory map, and electrical characteristics can be found in the product documentation.

You May Also Be Interested in

CHINA KEY SYSTEM & INTEGRATED CIRCUIT CO., LTD. (CKS)
ARM Cortex-M3 32 Bit 72MHz 37 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $1.0850
Rockchip
FCCSP-636L Microcontrollers RoHS
Lowest to $24.7389
GigaDevice Semiconductor
72MHz 28 QFN-32 Microcontrollers RoHS
Lowest to $1.6008
Megawin
ARM Cortex-M0 48MHz 29 QFN-32-EP(5x5) Microcontrollers RoHS
Lowest to $1.1933
Infineon Technologies
XMC4500-F100K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Need more? Email Us
NXP / Nexperia
ARM Cortex-M0 50MHz 40 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $4.6918
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
Realtek
51 Family 8 Bit LQFP-156 Microcontrollers RoHS
Lowest to $8.7314
Holtek
ARM Cortex-M0+ 32 Bit 48MHz LQFP-48(7x7) Microcontrollers RoHS
Lowest to $2.6253

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess