EN
  • EN
  • DE

TMP90C845F

Part No TMP90C845F
Manufacturer Toshiba Semiconductor and Storage
Catalog Embedded - Microcontrollers
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Embedded - Microcontrollers
Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 219026-TMP90C845F
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TMP90C845F CAD Model

Description

The TMP90C845F is a microcontroller manufactured by Toshiba Semiconductor and Storage. It is a member of the TMP90C840 series of microcontrollers, designed for use in a variety of embedded systems. This specific model features an 8-bit CPU core, on-chip ROM and RAM, and a selection of peripheral functions, making it suitable for controlling numerous electronic devices and systems.

Applications

  • Consumer electronics: Remote controls, audio/video equipment
  • Industrial control: Motor control, factory automation systems
  • Home appliances: Washing machines, refrigerators, air conditioners
  • Automotive applications: Dashboard controls, sensor interfaces
  • Security systems: Alarm systems, access control

Features

  • 8-bit CPU core for efficient processing
  • On-chip ROM for program storage
  • On-chip RAM for data storage
  • Multiple I/O ports for interfacing with external devices
  • Timer/counter functions for timing and counting applications
  • Serial communication interfaces (UART, SPI) for data transfer
  • Interrupt controller for handling external events
  • PWM outputs for motor control or dimming applications
  • A/D converter for analog signal processing

Benefits

  • Integrated solution: Combines CPU, memory, and peripherals on a single chip, which reduces system size and cost.
  • Versatile: Well-suited for many different applications because of its complete set of features.
  • Efficient: Its 8-bit architecture balances performance and power consumption effectively.
  • Programmable: It can be programmed to perform certain tasks using assembly language or C.
  • Reliable: Toshiba, a trustworthy company with a reputation for high quality and dependability, manufactures this device.

Additional Details

The TMP90C845F microcontroller typically operates at a specified clock frequency (e.g., 8MHz) and needs a 5V power supply. The ROM and RAM capacities can vary based on the precise variant. The microcontroller also provides several power-saving modes to decrease power usage when inactive. It's essential to check the device's datasheet for detailed specifications on memory size, I/O pin configuration, and operational voltage.

You May Also Be Interested in

MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
Holtek
ARM Cortex-M0+ 32 Bit 48MHz LQFP-48(7x7) Microcontrollers RoHS
Lowest to $2.6253
Infineon Technologies
XMC4500-F144K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Lowest to $19.1869
Infineon Technologies
32 Bit 300MHz LFBGA-292 Microcontrollers RoHS
Lowest to $33.4702
Raspberry Pi
QFN-60-EP(7x7) Microcontrollers RoHS
Lowest to $1.7594
Infineon Technologies
ARM Cortex-M Series 40MHz 10 VQFN-48-EP(7x7) Microcontrollers RoHS
Lowest to $6.4030
Infineon Technologies
16-bit Microcontrollers - MCU 16/32b Sngl Chip MCU 32Bit Performance
Lowest to $12.9515
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess