EN
  • EN
  • DE

TMP87PS39F

Part No TMP87PS39F
Manufacturer Toshiba Semiconductor and Storage
Catalog Embedded - Microcontrollers
Description CMOS 8-Bit Microcontroller
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Embedded - Microcontrollers
Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 218926-TMP87PS39F
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TMP87PS39F CAD Model

Description

The TMP87PS39F is a microcontroller manufactured by Toshiba Semiconductor and Storage as part of their TLCS-870 series. It's an 8-bit microcontroller designed for various embedded control applications. This device combines a central processing unit (CPU), memory, and input/output (I/O) interfaces on a single integrated circuit, making it well-suited for controlling electronic systems.

Applications

  • Consumer Electronics: Remote controls, audio equipment, and video devices.
  • Home Appliances: Washing machines, refrigerators, and microwave ovens.
  • Industrial Control: Motor control, process automation, and sensor monitoring.
  • Automotive Systems: Dashboard displays, climate control, and lighting systems.
  • Office Automation: Printers, scanners, and copiers.

Features

  • 8-bit CPU core for efficient processing.
  • On-chip ROM for storing program code.
  • On-chip RAM for temporary data storage and manipulation.
  • Multiple I/O ports for interfacing with external devices.
  • Timers and counters for implementing timing functions.
  • Serial communication interfaces (UART, SPI) for data exchange.
  • Interrupt controller for handling asynchronous events.
  • Low-power operation for energy-efficient applications.

Benefits

  • Integration reduces the number of external components, saving board space and cost.
  • Flexible I/O capabilities allow easy connection to a wide range of peripherals.
  • Low-power design extends battery life in portable devices.
  • Reliable performance ensures stable operation in various environments.
  • Development tools and resources simplify software development and debugging.

Additional Details

The TMP87PS39F typically operates at a specific clock frequency that determines its processing speed. It features various power-saving modes to minimize energy consumption. The microcontroller can be programmed using assembly language or C, and Toshiba provides development tools such as assemblers, compilers, and debuggers to facilitate software development. It's commonly available in packages like QFP (Quad Flat Package) or DIP (Dual In-line Package). Detailed specifications, including memory size, I/O configurations, and electrical characteristics, can be found in the product datasheet.

Important Note: Always consult the official Toshiba datasheet for the most accurate and up-to-date technical information.

You May Also Be Interested in

Realtek
51 Family 8 Bit LQFP-156 Microcontrollers RoHS
Lowest to $8.7314
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
Infineon Technologies
XMC4500-F144K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Lowest to $19.1869
Raspberry Pi
QFN-60-EP(7x7) Microcontrollers RoHS
Lowest to $1.7594
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $21.8284
NXP / Nexperia
ARM Cortex-M0 50MHz 40 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $4.6918
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
Infineon Technologies
Others 16 Bit 66MHz 118 LQFP-144(20x20) Microcontrollers RoHS
Lowest to $216.4180
Rockchip
FCCSP-636L Microcontrollers RoHS
Lowest to $24.7389

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess