EN
  • EN
  • DE
  • IT

TMP86P202PG

Part No TMP86P202PG
Manufacturer Toshiba Semiconductor and Storage
Catalog Embedded - Microcontrollers
Description 8 Bit Microcontroller
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Embedded - Microcontrollers
Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 218686-TMP86P202PG
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TMP86P202PG CAD Model

Description

The TMP86P202PG is an 8-bit CMOS microcontroller from Toshiba Semiconductor and Storage. This microcontroller is designed for a wide range of embedded applications, offering a balance of performance, low power consumption, and integrated peripherals.

Applications

  • Consumer Electronics: Used in applications such as remote controls, small appliances, and toys.
  • Industrial Control: Employed in simple industrial control systems, monitoring devices, and automation equipment.
  • Automotive Subsystems: Suitable for use in automotive applications such as dashboard controls, sensor interfaces, and basic vehicle electronics.
  • Home Automation: Integrated into home automation systems for tasks like lighting control, thermostat management, and security sensors.

Features

  • 8-bit CMOS CPU: Utilizes an 8-bit central processing unit, optimized for efficient performance in various control applications.
  • On-Chip Memory: Includes on-chip ROM (Read-Only Memory) for program storage and RAM (Random Access Memory) for data storage.
  • Timers and Counters: Equipped with multiple timers and counters for precise timing control and event counting.
  • I/O Ports: Offers a variety of input/output ports for interfacing with external devices and sensors.
  • Serial Communication Interfaces: Supports serial communication protocols such as UART (Universal Asynchronous Receiver/Transmitter) for communication with other devices.
  • Interrupt Controller: Features an interrupt controller for handling various interrupt sources, enabling real-time responsiveness.

Benefits

  • Low Power Consumption: Designed for low power operation, making it suitable for battery-powered devices and energy-efficient applications.
  • Cost-Effective: Provides a cost-effective solution for embedded control applications, offering a balance of performance and affordability.
  • Integrated Peripherals: On-chip peripherals reduce the need for external components, simplifying system design and reducing overall system cost.
  • Versatile I/O: Flexible I/O ports allow for easy integration with a wide range of external devices and sensors.
  • Reliable Performance: Toshiba microcontrollers are known for their reliability and robustness, ensuring stable operation in demanding environments.

Additional Details

The TMP86P202PG operates within a specific voltage range (typically 3V to 5.5V) and temperature range. Detailed specifications, including memory sizes, I/O configurations, and timing characteristics, can be found in the product datasheet. The device is typically available in a PDIP (Plastic Dual In-line Package) or a surface-mount package.

You May Also Be Interested in

MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
Realtek
51 Family 8 Bit LQFP-156 Microcontrollers RoHS
Lowest to $8.7314
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $43.6568
Infineon Technologies
32 Bit 300MHz LFBGA-292 Microcontrollers RoHS
Lowest to $33.4702
NXP / Nexperia
ARM Cortex-M0 50MHz 40 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $4.6918
GigaDevice Semiconductor
72MHz 28 QFN-32 Microcontrollers RoHS
Lowest to $1.6008
Megawin
ARM Cortex-M0 48MHz 29 QFN-32-EP(5x5) Microcontrollers RoHS
Lowest to $1.1933
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.8341 $59.1705
12+ $9.7101 $116.5212
19+ $9.4063 $178.7197
26+ $9.1026 $236.6676
33+ $8.7999 $290.3967
44+ $7.8898 $347.1512
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,540 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess