EN
  • EN
  • DE

TMP82C53P-2

Part No TMP82C53P-2
Manufacturer Toshiba Semiconductor and Storage
Catalog HOT - SALES and EOL Components (T)
Description PROGRAMMABLE INTERVAL TIMER
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 372849-TMP82C53P-2
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TMP82C53P-2 CAD Model

Description

The TMP82C53P-2 is a programmable interval timer manufactured by Toshiba Semiconductor and Storage. It is designed for use in microcomputer systems to provide accurate timing and control functions. This versatile device offers three independent 16-bit counters, each of which can be programmed to operate in one of six different modes. These modes include interval timer, rate generator, programmable one-shot, square wave generator, software triggered strobe, and hardware triggered strobe. The TMP82C53P-2 is a vital component in systems requiring precise timing and event management.

Applications

  • Real-time Clocks: Used to create accurate real-time clock systems in embedded devices.
  • Frequency Generation: Generates precise frequencies for various applications.
  • Motor Control: Controls the speed and position of motors in industrial automation and robotics.
  • Data Acquisition Systems: Synchronizes data acquisition processes in scientific instruments.
  • Process Control: Implements timing-critical control loops in industrial processes.
  • Communication Systems: Provides timing signals for serial and parallel communication interfaces.

Features

  • Three Independent 16-bit Counters: Allows for versatile timing applications.
  • Six Programmable Modes: Offers flexibility in timer operation.
  • Readable/Writeable Counters: Enables dynamic adjustment of timer settings.
  • Binary or BCD Counting: Supports different counting formats.
  • Single 5V Power Supply: Simplifies power supply requirements.
  • TTL Compatible: Interfaces easily with other TTL logic devices.

Benefits

  • Precise Timing Control: Ensures accurate timing for critical applications.
  • Versatile Functionality: Adapts to a wide range of timing requirements.
  • Reduced System Complexity: Integrates multiple timing functions into a single chip.
  • Improved System Performance: Enhances the efficiency and reliability of time-sensitive operations.
  • Cost-Effective Solution: Provides a cost-efficient way to implement timing control in embedded systems.

Additional Details

The TMP82C53P-2 operates with a single 5V power supply and is TTL compatible, making it easy to integrate into existing digital systems. Each counter can be configured to count in either binary or BCD format. The device is typically packaged in a 28-pin DIP (Dual In-line Package). The counters can be read or written to by the host processor, allowing for dynamic adjustment of timer settings. The operating temperature range is typically from 0°C to 70°C. The device is controlled through an 8-bit data bus and several control signals, allowing for easy programming and configuration.

You May Also Be Interested in

Pulse
Lowest to $1.6817
Mini-Circuits
Lowest to $16.1718
EPCOS (TDK)
Need more? Email Us
STMicroelectronics
Need more? Email Us
IXYS
Need more? Email Us
NVIDIA
Lowest to $6.5292
Lite-On Inc.
Need more? Email Us
STMicroelectronics
Need more? Email Us
IXYS
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess