EN
  • EN
  • DE

TMP47P241VM

Part No TMP47P241VM
Manufacturer Toshiba Semiconductor and Storage
Catalog Embedded - Microcontrollers
Description CMOS 4-BIT MICROCONTROLLER
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Embedded - Microcontrollers
Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 218570-TMP47P241VM
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TMP47P241VM CAD Model

Description

The TMP47P241VM is a microcontroller from Toshiba Semiconductor and Storage, part of the TLCS-47P series. As a 4-bit single-chip microcomputer, it's designed for use in a variety of control applications that benefit from its compact size and efficient power usage. The integration of a CPU, ROM, RAM, and I/O ports onto a single chip simplifies system design and reduces component count.

Applications

  • Consumer Electronics: Remote controls, toys, and handheld game consoles.
  • Industrial Control: Simple control systems, timers, and basic automation equipment.
  • Home Appliances: Washing machine controls, microwave timers, and small appliance controllers.
  • Automotive: Dashboard indicators, simple warning systems, and basic automotive control circuits.

Features

  • CPU: 4-bit TLCS-47P processing core for efficient execution of instructions.
  • ROM: On-chip ROM for permanent storage of program code (capacity specifics require further verification).
  • RAM: On-chip RAM for temporary data storage during program execution (capacity specifics require further verification).
  • I/O Ports: Multiple programmable I/O ports enabling flexible interfacing with external devices.
  • Timers: Integrated timers for accurate timing and control functions.
  • Interrupts: Support for various interrupt sources for real-time event handling.
  • Low Power Consumption: Optimized for battery-powered and energy-conscious applications.

Benefits

  • Cost-Effective Solution: Integration minimizes the need for external components, reducing overall system costs.
  • Compact Design: Single-chip architecture allows for smaller and more compact product designs.
  • Energy Efficiency: Low power consumption extends battery life in portable applications.
  • Application Flexibility: Programmable I/O ports and integrated timers offer a wide range of application possibilities.
  • Simplified Development: The TLCS-47P instruction set is relatively easy to understand and implement.

Additional Details

The TMP47P241VM typically operates at a low voltage, usually 3V or 5V. The precise clock frequency, ROM size, and RAM size should be confirmed by referencing the specific product datasheet. It's commonly available in a small outline package (SOP) or a similar compact form factor. It interfaces with external sensors, actuators, and other peripherals via its programmable I/O ports. Programming is typically achieved through a dedicated programmer and the associated development tools provided by Toshiba. Proper handling procedures and electrostatic discharge (ESD) protection are essential during handling and assembly to ensure the microcontroller's reliability and longevity.

You May Also Be Interested in

MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
Infineon Technologies
ARM Cortex-M Series 40MHz 10 VQFN-48-EP(7x7) Microcontrollers RoHS
Lowest to $6.4030
Allwinner Technology Co., Ltd.
TFBGA-412 Microcontrollers RoHS
Lowest to $12.2530
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
Infineon Technologies
300MHz FBGA-516 Microcontrollers RoHS
Lowest to $45.8617
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $207.1429
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
Megawin
ARM Cortex-M0 48MHz 29 QFN-32-EP(5x5) Microcontrollers RoHS
Lowest to $1.1933

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess