EN
  • EN
  • DE

TMP47C820F

Part No TMP47C820F
Manufacturer Toshiba Semiconductor and Storage
Catalog Electronic Wholesale
Description CMOS 4-BIT MICROCONTROLLER
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 1270834-TMP47C820F
Manufacturer Homepage www.semicon.toshiba.co.jp/eng
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TMP47C820F CAD Model

Description

The TMP47C820F is a single-chip 4-bit microcomputer manufactured by Toshiba Semiconductor and Storage. It integrates a CPU, ROM, RAM, and I/O ports, making it suitable for a wide range of control applications. Its low power consumption and versatile I/O capabilities make it a suitable choice for battery-operated devices and embedded systems.

Applications

  • Remote controls: Used in remote controls for televisions, stereos, and other electronic devices.
  • Toys: Employed in toys for controlling movement, sound, and other functions.
  • Small appliances: Utilized in small appliances such as rice cookers, blenders, and coffee makers.
  • Security systems: Implemented in security systems for sensor monitoring and alarm control.
  • Industrial control: Used in basic industrial control applications for process monitoring and control.

Features

  • 4-bit CPU: Incorporates a 4-bit central processing unit for executing instructions.
  • Internal ROM and RAM: Includes on-chip ROM for program storage and RAM for data storage.
  • I/O Ports: Provides multiple input/output ports for interfacing with external devices.
  • Timer/Counter: Features a timer/counter for timing and counting functions.
  • Interrupt Capability: Supports interrupt capability for responding to external events.

Benefits

  • Low Power Consumption: Consumes minimal power, extending battery life in portable devices.
  • Integrated Functionality: Reduces external component count, simplifying system design.
  • Versatile I/O: Offers flexible interfacing with a variety of external devices.
  • Cost-Effective: Provides a cost-effective solution for simple control applications.
  • Compact Size: Allows for integration into small and lightweight devices.

Additional Details

The TMP47C820F typically operates from a low voltage supply. The specific amount of ROM and RAM, as well as the number of I/O ports, vary based on the specific model. The instruction set includes basic arithmetic and logical operations, as well as control flow instructions. Development tools, such as assemblers and emulators, are often available to assist in programming. This microcomputer provides a simple and economical solution for embedded control systems where processing requirements are not extensive.

You May Also Be Interested in

Renesas Electronics America
MINICUBE2 Firmware
Need more? Email Us
Texas Instruments
RADIO FREQUENCY I DENTIFICATION SYSTEMS
Lowest to $17.3974
Winbond Electronics
8K X 8 CMOS STATIC RAM
Need more? Email Us
Xilinx Inc.
5V in-system programmable
Need more? Email Us
Xicor Inc.
E2POT™ Nonvolatile Digital Potentiometer
Need more? Email Us
Texas Instruments
LOW POWER STEREO AUDIO CODEC FOR PORTABLE AUDIO/TELEPHONY
Lowest to $29.1915
Vishay
High Speed Optocoupler, 10 Mbd
Lowest to $2.1468
Texas Instruments
DUAL SLOT PCI-X 2.0 HOT PLUG POWER CONTROLLER
Lowest to $19.5452
Allegro MicroSystems, LLC
BiMOS II 8-BIT SERIAL INPUT, LATCHED SOURCE DRIVERS
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess