EN
  • EN
  • DE

INA212BIRSWR

Part No INA212BIRSWR
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC CURR SENSE 1 CIRCUIT 10UQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 5 Weeks
Features Current Sense Amplifier Circuit - 10-UQFN (1.8x1.4)
Manufacturer Texas Instruments
Series Zero-Drift
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C
Mounting Surface Mount
Package 10-UFQFN
Case / Package 10-UQFN (1.8x1.4)
Family Name INA212
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Other Part Number 296-48133-2, 296-48133-1, INA212BIRSWR-ND, 296-48133-6
Quantity per package 3000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 874590-INA212BIRSWR
Ultra Librarian 3D Model Ultra Librarian INA212BIRSWR CAD Model

Description

Texas Instruments INA212BIRSWR Voltage Output, Bidirectional ZERO-DRIFT Series Current Shunt Monitor

The INA212BIRSWR from Texas Instruments is an innovative current shunt monitor that offers industry-leading precision and robustness. This device is part of the ZERO-DRIFT series, providing high accuracy with minimal temperature drift over time. It is an ideal choice for applications requiring precise current measurement, such as power management systems, battery chargers, and portable devices.

With its voltage output and bidirectional sensing capability, the INA212BIRSWR can measure current across shunts in both directions, which is crucial for systems that charge and discharge, like battery management systems. It operates over a common-mode voltage range from -0.3V to +26V, independent of the supply voltage, allowing for versatile use in multiple circuit configurations.

The device boasts a gain of 200 V/V, enabling it to amplify small differential voltage signals across a shunt resistor to levels that can be easily read by an analog-to-digital converter (ADC). This high gain also allows for the use of lower-value shunt resistors, minimizing power loss and improving overall system efficiency.

With its zero-drift architecture, the INA212BIRSWR ensures high accuracy with a maximum offset voltage of only 10 µV and a maximum offset drift of 0.1 µV/°C. This feature is particularly important for systems that operate over a wide temperature range, as it guarantees consistent performance regardless of temperature variations.

The device is offered in an ultra-small, leaded SOT-23 package that is optimized for space-constrained applications. Its small size, combined with its exceptional performance, makes the INA212BIRSWR a versatile and practical solution for a wide range of current sensing needs.

In summary, the Texas Instruments INA212BIRSWR is a high-precision, zero-drift current shunt monitor that provides accurate current measurement in both directions, making it an essential component for efficient and reliable electronic system design.

You May Also Be Interested in

Analog Devices Inc.
Dual, Low Noise, Single-Supply Variable Gain Amplifier | IC OPAMP VGA 2 CIRCUIT 16SOIC
Lowest to $2.1937
Analog Devices Inc.
IC OPAMP DIFF 1 CIRCUIT 16LFCSP / Differential Amplifier 1 Circuit Differential 16-LFCSP-VQ (3x3)
Lowest to $12.6400
Analog Devices Inc.
Low Noise, High Speed Amplifier for 16-Bit Systems
Lowest to $5.2389
Linear Technology
Dual Programmable Gain Amplifiers with Serial Digital Interface | IC OPAMP PGA 2 CIRCUIT 12DFN
Lowest to $11.6418
Texas Instruments
IC OPAMP GP 15MHZ 8SOIC
Lowest to $1.4552
Texas Instruments
IC OPAMP GP 80MHZ RRO SC70-6
Lowest to $2.3039
Analog Devices Inc.
IC OPAMP GP 4 CIRCUIT 14SOIC / General Purpose Amplifier 4 Circuit Rail-to-Rail 14-SOIC
Lowest to $8.3571
Maxim Integrated
IC OPAMP GP 1.3MHZ RRO 8UMAX
Lowest to $2.6115
Analog Devices Inc.
IC OPAMP CFA 2 CIRCUIT 16LFCSP / Current Feedback Amplifier 2 Circuit 16-LFCSP (4x4)
Lowest to $5.0427

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
80+ $0.6598 $52.7840
185+ $0.5414 $100.1590
290+ $0.5245 $152.1050
395+ $0.5076 $200.5020
510+ $0.4907 $250.2570
685+ $0.4399 $301.3315
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,720 pieces
MOQ: 80 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess