The TMP47C103NG-5VB7 is a CMOS 4-bit microcomputer manufactured by Toshiba Semiconductor and Storage. This microcomputer is designed for a variety of control applications, offering integrated functionalities that make it suitable for use in consumer electronics, industrial control systems, and other embedded applications. The CMOS technology ensures low power consumption, which is particularly beneficial for battery-powered devices or energy-conscious designs.
Applications
- Remote controls for televisions, air conditioners, and other home appliances
- Small household appliances such as rice cookers, washing machines, and microwave ovens
- Toys and electronic games
- Security systems and alarm devices
- Industrial control systems for simple automation tasks
Features
- 4-bit CMOS Microcomputer architecture
- Low power consumption for extended battery life
- Integrated timers and counters for precise timing control
- Multiple input/output (I/O) ports for interfacing with external devices
- On-chip ROM (Read-Only Memory) for program storage
- On-chip RAM (Random-Access Memory) for data storage
- Interrupt handling capability for responsive real-time control
- Various package options available
Benefits
- Simplified system design due to integrated peripherals
- Reduced component count, leading to smaller and more cost-effective products
- Low power operation, extending battery life and reducing energy consumption
- Enhanced system reliability due to the robust CMOS technology
- Flexible I/O capabilities, allowing for versatile interfacing with external components
- Efficient program execution, enabling faster response times
Additional Details
The TMP47C103NG-5VB7 operates within a specified voltage range, typically between 2.7V and 5.5V. It includes features like a watchdog timer to prevent system malfunctions and power-saving modes to minimize energy consumption during idle periods. The device is usually available in different package types, such as DIP (Dual In-line Package) or SOP (Small Outline Package), to accommodate various PCB (Printed Circuit Board) design requirements.
This microcomputer offers a balance of performance and power efficiency, making it a suitable choice for a broad range of applications where cost-effectiveness and low power consumption are critical considerations. Its integrated features and flexible I/O capabilities make it a versatile solution for simple to moderately complex control systems.