EN
  • EN
  • DE

TMM2015BP-10

Part No TMM2015BP-10
Manufacturer Toshiba Semiconductor and Storage
Catalog HOT - SALES and EOL Components (T)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 372425-TMM2015BP-10
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TMM2015BP-10 CAD Model

Description

The TMM2015BP-10 is a high-speed static RAM (SRAM) manufactured by Toshiba Semiconductor and Storage. It is organized as 65,536 words by 8 bits and is designed for applications requiring fast access times and low power consumption.

Applications

  • Cache memory in microprocessors
  • Buffer memory in data acquisition systems
  • Control memory in embedded systems
  • Work memory in digital signal processing (DSP)
  • High-speed data storage in communication equipment

Features

  • Organization: 65,536 words x 8 bits (512 kbit)
  • Access Time: 10 ns
  • Supply Voltage: 5V
  • Operating Current: Varies with frequency, but designed for low power
  • Standby Current: Low standby current for battery-backed applications
  • Package: DIP or SOIC (Specific package needs to be confirmed with datasheet)
  • Operating Temperature: -40°C to +85°C (Industrial Grade)

Benefits

  • High Speed: 10 ns access time allows for fast data retrieval and processing.
  • Low Power Consumption: Reduced power consumption extends battery life in portable devices and minimizes heat dissipation.
  • Large Capacity: 512 kbit storage provides ample space for data and program storage.
  • Easy to Use: Standard SRAM interface simplifies integration into existing systems.
  • Reliable Performance: Designed for robust performance in demanding environments.

Additional Details

The TMM2015BP-10 SRAM offers high speed and low power consumption, making it suitable for various applications where fast memory access is critical. It’s available in different package options like DIP and SOIC. The operating temperature range ensures reliability in diverse environments. For specific details regarding power consumption at different frequencies and package dimensions, refer to the official Toshiba datasheet.

Key Specifications:

  • Memory Size: 512 kbit
  • Organization: 65,536 words x 8 bits
  • Access Time: 10 ns
  • Supply Voltage: 5 V ± 10%
  • Operating Temperature: -40°C to +85°C
  • Data Retention Voltage: 2 V (typical)

You May Also Be Interested in

STMicroelectronics
Need more? Email Us
STMicroelectronics
STANDARD TRIACS
Need more? Email Us
IXYS
Need more? Email Us
KEC
Need more? Email Us
IXYS
Need more? Email Us
Mini-Circuits
Lowest to $16.1718
NVIDIA
Need more? Email Us
Atmel
Need more? Email Us
NVIDIA
Lowest to $6.5292

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess