The TLYE1100B(T13,BO1) is a yellow LED manufactured by Toshiba Semiconductor and Storage. This LED is designed for a range of applications where a clear and reliable yellow light source is needed.
Applications
- Indicator lights in electronic devices.
- Backlighting for LCD screens and keypads.
- Automotive applications (e.g., dashboard indicators).
- Traffic signals and signs.
- Industrial control panels.
- Consumer electronics (e.g., toys, appliances).
- General illumination.
Features
- High luminous intensity
- Emitted color: Yellow
- Compact package size
- Long lifespan
- Low power consumption
- Fast switching speed
- RoHS compliant
Benefits
- Provides a clear and easily visible yellow light source.
- Extends the operational life of the device.
- Reduces energy consumption.
- Allows for quick and responsive signaling.
- Compliant with environmental regulations.
- Small package size allows for high-density mounting.
Additional Details
Specific electrical and optical characteristics may vary. However, typical parameters for this type of LED include a forward voltage of around 2.0-2.5V and a forward current of approximately 20mA. Viewing angle is also an important characteristic to consider. The TLYE1100B utilizes semiconductor materials optimized for yellow light emission. The package is designed to protect the LED and facilitate reliable electrical connections.
Consult the official Toshiba datasheet for precise specifications, including absolute maximum ratings, electro-optical characteristics, and soldering recommendations, to ensure proper integration and optimal performance.