The TLYE1002A(T02,FJDK) is a yellow LED manufactured by Toshiba Semiconductor and Storage. It's designed for various indicator and display applications where a bright and reliable yellow light source is required.
Applications
- Indicator lights for electronic devices
- Backlighting for LCD screens and keypads
- Automotive lighting (e.g., dashboard indicators)
- Traffic signals and signs
- Industrial control panels
- Consumer electronics (e.g., toys, appliances)
- General illumination
Features
- High luminous intensity
- Emitted color: Yellow
- Compact package size
- Long lifespan
- Low power consumption
- Fast switching speed
- RoHS compliant
Benefits
- Provides a clear and easily visible yellow light source for indicators and displays.
- Extends the operational life of the device due to the long lifespan of the LED.
- Reduces energy consumption and lowers operating costs.
- Allows for quick and responsive signaling in dynamic applications.
- Compliant with environmental regulations, ensuring safe disposal and minimal environmental impact.
- Small package size allows for high-density mounting.
Additional Details
While specific electrical and optical characteristics may vary slightly depending on the manufacturing batch and testing conditions, typical parameters for this type of LED include a forward voltage of around 2.0-2.5V and a forward current of approximately 20mA. The viewing angle is an important characteristic that dictates how widely the light is dispersed and should be considered based on application needs. The TLYE1002A utilizes semiconductor materials optimized for yellow light emission. The package is designed to protect the LED die from environmental factors and to facilitate reliable electrical connections.
Consult the official Toshiba datasheet for precise specifications, including absolute maximum ratings, electro-optical characteristics, and soldering recommendations, to ensure proper integration and optimal performance of the LED in the intended application.