EN
  • EN
  • DE

TLPS21-4

Part No TLPS21-4
Manufacturer Toshiba Semiconductor and Storage
Catalog HOT - SALES and EOL Components (T)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 370832-TLPS21-4
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TLPS21-4 CAD Model

Description

The TLPS21-4 is a surface mount solid state relay manufactured by Toshiba Semiconductor and Storage. It's designed for a variety of applications requiring electrical isolation and reliable switching capabilities.

Applications

  • Industrial Control Systems: Used for switching inductive loads such as motors, solenoids, and heating elements.
  • Security Systems: Implemented in alarm systems and access control for switching signals and power.
  • Instrumentation: Found in test and measurement equipment for isolating and switching analog and digital signals.
  • Telecommunications: Utilized in telecom infrastructure for line switching and signal routing.
  • Power Supplies: Employed in power supplies for switching various voltage and current levels.

Features

  • Surface Mount Package: Enables automated assembly and compact board designs.
  • Solid State Relay: Offers reliable switching without mechanical contacts, improving longevity and reducing maintenance.
  • High Isolation Voltage: Provides electrical isolation between the control and load circuits, enhancing safety and preventing ground loops.
  • Low On-Resistance: Minimizes power dissipation and voltage drop across the relay during operation.
  • Fast Switching Speed: Allows for quick and efficient switching of loads.

Benefits

  • Increased Reliability: Solid-state design eliminates mechanical wear, extending the lifespan of the relay.
  • Reduced Maintenance: No moving parts result in lower maintenance requirements and downtime.
  • Enhanced Safety: High isolation voltage protects control circuits from high voltage transients and ground loops.
  • Improved Efficiency: Low on-resistance reduces power loss and heat generation.
  • Compact Design: Surface mount package saves valuable board space.

Additional Details

The TLPS21-4 typically features an input voltage range suitable for standard logic levels. Its output is designed to switch AC or DC loads depending on the specific model. It adheres to industry standard safety certifications, ensuring its suitability for use in regulated environments. Specific datasheet information (available from Toshiba) outlines exact electrical characteristics such as on-state resistance, off-state leakage current, input trigger current, and operating temperature range. Understanding these specifications is crucial for proper application and integration. The relay's construction involves robust molding compounds that protect the internal circuitry from environmental factors such as humidity and vibration.

You May Also Be Interested in

Pulse
Lowest to $1.6817
STMicroelectronics
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
STMicroelectronics
Need more? Email Us
Broadcom Limited
Lowest to $8.2363
Epson Electronics America Inc-Semiconductor Div
SURGE ARRESTER 2-electrode arrester
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $1.5860
STMicroelectronics
Need more? Email Us
Texas Instruments
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess