EN
  • EN
  • DE

TLP785(BLLF

Part No TLP785(BLLF
Manufacturer Toshiba Semiconductor and Storage
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Toshiba Semiconductor and Storage
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 840609-TLP785(BLLF
Ultra Librarian 3D Model Ultra Librarian TLP785(BLLF CAD Model

Description

The TLP785(BLLF is a high-speed GaAlAs infrared LED and phototransistor coupler in a 6-pin SO6 package from Toshiba Semiconductor and Storage. It is designed for high-density mounting applications. The TLP785 series is known for providing reinforced insulation and high isolation voltage, making it suitable for applications requiring safety isolation.

Applications

  • Programmable Logic Controllers (PLCs): Used for input/output isolation in PLC systems, protecting the control circuitry from high-voltage transients.
  • Inverters: Integrated into inverter designs to provide isolation between the control and power stages, ensuring safety and preventing ground loops.
  • AC Servo Motor Controllers: Found in servo motor control systems for isolating the control signals from the motor drive circuitry.
  • Factory Automation Equipment: Employed in various factory automation systems for signal isolation and noise reduction.
  • Measuring Instruments: Used in precision measuring instruments to isolate sensitive measurement circuits from external noise and interference.

Features

  • SO6 Package: Compact surface-mount package ideal for high-density board assembly.
  • Reinforced Insulation: Provides high isolation voltage for enhanced safety.
  • High Collector-Emitter Voltage: Offers a high collector-emitter voltage rating, suitable for various applications.
  • High Isolation Voltage: Guarantees high isolation between the input and output sides.
  • CTR (Current Transfer Ratio): Specified CTR ensures predictable signal transfer characteristics.
  • RoHS Compliant: Complies with RoHS environmental standards, ensuring environmental friendliness.

Benefits

  • Compact Design: SO6 package saves board space, enabling smaller and more efficient designs.
  • Enhanced Safety: Reinforced insulation provides a high level of safety in high-voltage applications.
  • Reliable Performance: High isolation voltage and CTR ensure reliable signal transfer.
  • Simplified Design: Easy to integrate into various circuits with defined electrical characteristics.
  • Environmental Compliance: RoHS compliance ensures adherence to environmental regulations.

Additional Details

The TLP785(BLLF consists of an infrared LED and a phototransistor, galvanically isolated from each other. When current flows through the LED, it emits infrared light, which activates the phototransistor, allowing current to flow through the collector and emitter. The Current Transfer Ratio (CTR) is a critical parameter, indicating the ratio of collector current to input LED current. This part is specifically the BLLF rank, indicating a specific CTR range. Understanding the datasheet and its specifications is crucial for integrating this optocoupler into a system.

You May Also Be Interested in

American Hakko Products, Inc.
TIP,B,456
Lowest to $168.5353
Broadcom Limited
6 PORT 10/100 SWITCH (LEAD FRE
Lowest to $14.5523
Broadcom Limited
MANAGED GE SWITCH
Lowest to $41.0117
Keystone Electronics
COMPUTER BRACKET STD BLANK
Lowest to $8,882.1302
Denso Robotics
AC CABLE(US/MEXICO/THAILAND)
Need more? Email Us
American Hakko Products, Inc.
FILTER,CERAMIC,10PK,472D
Lowest to $97.4150
Excelitas Technologies
LASER HEAD (30992), 633NM, 12.0M
Need more? Email Us
3M
SCOTCH MOUNTING TAPE 112L 1" X
Lowest to $62.0050
American Hakko Products, Inc.
DIAPHRAGM,PUMP,2PK,FR-400/FM-204
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess