EN
  • EN
  • DE

TLP741GB

Part No TLP741GB
Manufacturer Toshiba Semiconductor and Storage
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1100064-TLP741GB
Categories OEM Parts(T-Z)
Manufacturer Toshiba Semiconductor and Storage
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TLP741GB CAD Model

Description

The TLP741GB is a high-speed, GaAlAs LED to Phototransistor Photocoupler manufactured by Toshiba Semiconductor and Storage. It provides electrical isolation between input and output stages, enhancing system safety and signal integrity. Its fast switching speeds and reliable performance make it suitable for a wide range of applications.

Applications:

      
  • Digital Logic Isolation: Used to isolate digital circuits in noisy environments, preventing ground loops and ensuring reliable operation.
  •   
  • Microprocessor Input/Output Isolation: Protects microprocessors from external voltage surges and noise by isolating I/O ports.
  •   
  • Switching Power Supplies: Provides feedback isolation in switching power supplies, enhancing safety and stability.
  •   
  • Programmable Logic Controllers (PLCs): Employed in PLCs for isolating input and output signals, preventing interference and protecting sensitive circuitry.
  •   
  • Motor Control Circuits: Used in motor control systems for isolating control signals, improving safety and performance.

Features:

      
  • High Isolation Voltage: Offers a high isolation voltage rating to ensure electrical safety and prevent equipment damage.
  •   
  • Fast Switching Speed: Provides quick switching speeds for high-frequency applications.
  •   
  • High Current Transfer Ratio (CTR): Offers a high current transfer ratio for efficient signal transfer.
  •   
  • Low Input Current: Requires low input current for efficient operation.
  •   
  • Wide Operating Temperature Range: Suitable for use in a variety of environmental conditions.
  •   
  • Small Package: Compact package size allows for space-saving designs.

Benefits:

      
  • Enhanced Safety: High isolation voltage protects equipment and personnel from dangerous voltage levels.
  •   
  • Improved Signal Integrity: Electrical isolation prevents ground loops and noise from interfering with signals.
  •   
  • Increased System Reliability: Robust design ensures reliable operation in demanding environments.
  •   
  • Efficient Operation: Low input current minimizes power consumption.
  •   
  • Compact Design: Small package allows for integration into space-constrained applications.

Typical Specifications:

Isolation Voltage: Consult Datasheet for specific value.

Current Transfer Ratio (CTR): Consult Datasheet for specific value.

Turn-On Time: Consult Datasheet for specific value.

Turn-Off Time: Consult Datasheet for specific value.

Operating Temperature Range: Consult Datasheet for specific value.

You May Also Be Interested in

DIOTEC Electronics Corporation
ZENERDIODE,MELF,120V,1.3W,5% / Zener Diode 120 V 1.3 W ±5% Surface Mount MELF DO-213AB
Lowest to $0.6445
Diodes Incorporated
Need more? Email Us
Diodes Incorporated
Need more? Email Us
Diodes Incorporated
Diode Schottky 15V 20MA SOD-323
Need more? Email Us
STMicroelectronics
Need more? Email Us
Diodes Incorporated
LDO BJT HICURR TO252 T&R 2.5K / Linear Voltage Regulator IC Positive Fixed 1 Output 1A TO-252, (D-Pak)
Lowest to $0.8879
OSRAM Opto Semiconductors Inc.
Need more? Email Us
STMicroelectronics
Need more? Email Us
TE Connectivity
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess