EN
  • EN
  • DE

TLP5214A(TP,E(O

Part No TLP5214A(TP,E(O
Manufacturer Toshiba Semiconductor and Storage
Catalog OEM Parts (T - Z)
Description Ic-cplr Igbt Dr SO16L
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 966552-TLP5214A(TP,E(O
Categories OEM Parts(T-Z)
Manufacturer Toshiba Semiconductor and Storage
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TLP5214A(TP,E(O CAD Model

Description

The TLP5214A(TP,E(O is a high-speed photocoupler manufactured by Toshiba Semiconductor and Storage. This device consists of a GaAℓAs light-emitting diode (LED) optically coupled to an integrated high-gain, high-speed photodetector IC chip. It's designed for high-speed logic interface applications.

Applications

  • Digital Logic Isolation: Used to isolate digital logic circuits in noisy environments.
  • Microprocessor System Interfaces: Employed as an interface between microprocessors and external circuits.
  • Programmable Logic Controllers (PLCs): Used in PLCs for isolating input and output signals.
  • Power Supply Control: Utilized for feedback control in power supplies, providing isolation between the primary and secondary sides.
  • High-Speed Data Transmission: Used in high-speed data transmission systems where electrical isolation is required.

Features

  • High-Speed Data Transmission: Supports high-speed data transmission rates.
  • High Common-Mode Transient Immunity: Provides excellent immunity to common-mode noise.
  • Low Input Current: Requires low input current for activation.
  • High Isolation Voltage: Offers high isolation voltage between the input and output sides.
  • Open Collector Output: Features an open collector output, allowing for flexible interface configurations.
  • Wide Operating Temperature Range: Functions reliably over a broad temperature range.

Benefits

  • Electrical Isolation: Provides electrical isolation between the input and output sides, protecting sensitive circuits.
  • Improved Noise Immunity: Offers excellent immunity to noise, ensuring reliable signal transmission.
  • Simplified Circuit Design: Simplifies circuit design by providing a compact and easy-to-use isolation solution.
  • Enhanced System Performance: High-speed data transmission capability contributes to improved system performance.
  • Flexible Interface Options: Open collector output allows for flexible interface configurations.
  • Reliable Operation: Wide operating temperature range ensures stable performance in various environmental conditions.

Additional Details

The TLP5214A(TP,E(O is RoHS compliant. The specific parameters like CTR (Current Transfer Ratio) are crucial for determining the input current required to drive the output. For detailed specifications and application information, refer to the Toshiba datasheet.

You May Also Be Interested in

DIOTEC Electronics Corporation
ZENERDIODE,MELF,120V,1.3W,5% / Zener Diode 120 V 1.3 W ±5% Surface Mount MELF DO-213AB
Lowest to $0.6445
Diodes Incorporated
Diode Zener 22V 1W SMD Melf
Lowest to $1.9798
STMicroelectronics
Need more? Email Us
Diodes Incorporated
Need more? Email Us
Diodes Incorporated
Diode Schottky 15V 20MA SOD-323
Need more? Email Us
TDK Corporation
3-terminal Filters
Need more? Email Us
Diodes Incorporated
Need more? Email Us
Diodes Incorporated
DIODE VAR CAP 14.5PF 1A SOT23-3 / Varactors Single 12 V Surface Mount SOT-23-3
Need more? Email Us
STMicroelectronics
Lowest to $0.0081

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $2.1217 $63.6510
70+ $1.7417 $121.9190
105+ $1.6875 $177.1875
145+ $1.6320 $236.6400
185+ $1.5777 $291.8745
245+ $1.4149 $346.6505
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 28,165 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess