The TLP421F is a photocoupler manufactured by Toshiba Semiconductor and Storage. It features a gallium arsenide infrared emitting diode optically coupled to a silicon phototransistor. This design ensures high isolation voltage and reliable signal transfer, making it ideal for applications requiring electrical isolation between circuits.
Applications
- Programmable Logic Controllers (PLCs): Isolates input and output signals to protect control circuitry.
- Inverter Circuits: Provides isolation in power inverter control circuits.
- Switching Mode Power Supplies (SMPS): Isolates primary and secondary sides for safety and noise reduction.
- General Purpose Inverters: Control signal isolation in various inverter applications.
- Office Automation Equipment: Isolates peripherals and control systems to prevent ground loops.
Features
- High Isolation Voltage: Offers a high level of electrical isolation between the input and output.
- High Current Transfer Ratio (CTR): Provides efficient signal transfer with minimal loss.
- Compact Package: Designed to save space in densely populated circuit boards.
- Low Input Current: Requires minimal input current for operation, reducing power consumption.
- Pb-Free (RoHS Compliant): Complies with environmental standards for lead-free manufacturing.
Benefits
- Enhanced Safety: Protects sensitive circuits from high voltage transients and surges.
- Improved Signal Integrity: Minimizes noise and interference for reliable signal transmission.
- Reliable Performance: Ensures stable and consistent operation in a wide range of environments.
- Space Saving: Compact package allows for use in space-constrained applications.
- Reduced Power Consumption: Low input current contributes to overall energy efficiency.
Additional Details
The TLP421F features an isolation voltage of 3750 Vrms. The current transfer ratio (CTR) is specified at a certain percentage, ensuring efficient signal transmission. The operating temperature range is typically from -55°C to 100°C. The package is a 4-pin DIP (Dual In-line Package). The forward voltage is around 1.2V, and the collector-emitter voltage is up to 80V.
This photocoupler is commonly used in industrial control systems, power supplies, and other applications where electrical isolation is critical for safety and performance. Its robust design and reliable operation make it a popular choice among design engineers.