The TLP351H(D4 is a Photovoltaic MOSFET Driver manufactured by Toshiba Semiconductor and Storage. This device is specifically designed for driving MOSFETs and IGBTs in various applications, providing electrical isolation between the control circuit and the power circuit. It excels in applications requiring high isolation voltage and fast switching speeds.
Applications
- MOSFET gate drivers
- IGBT gate drivers
- Solid-state relays (SSRs)
- Inverter circuits
- Power supplies
Features
- High isolation voltage: 5000 Vrms (min)
- Fast switching speed
- Low input current
- Small package size
- RoHS compliant
Benefits
- Provides electrical isolation between control and power circuits
- Enables fast and efficient switching of power devices
- Reduces power consumption
- Saves board space due to compact design
- Enhances system reliability
Technical Specifications
The TLP351H(D4 features a minimum isolation voltage of 5000 Vrms. The typical turn-on and turn-off times are very short, contributing to efficient switching. It requires a low input current to operate, reducing the load on the control circuit. The operating temperature range is typically -40°C to +100°C. The package type is SO6. The output voltage is dependent on the configuration and external circuitry. The device provides excellent common-mode transient immunity, preventing false triggering.
This MOSFET/IGBT driver uses a GaAlAs infrared light-emitting diode (LED) on the input side and a photovoltaic generator array on the output side. The LED converts electrical energy into light, which then generates voltage in the photovoltaic array, driving the gate of the MOSFET or IGBT. This mechanism provides excellent electrical isolation and enables high-speed switching.
The TLP351H(D4) is a crucial component in applications where electrical isolation is paramount for safety and reliable operation. Its fast switching speed and low power consumption make it an ideal choice for modern power electronics designs.