The TLP3111 is a solid-state relay (SSR) from Toshiba Semiconductor and Storage. This device uses an infrared emitting diode (IRED) optically coupled to a MOSFET to provide electrical isolation and solid-state switching capabilities. It is designed for applications requiring isolated switching of DC loads.
Applications
- Solid State Relays (SSRs)
- Industrial Control Systems
- Measurement Equipment
- Security Systems
- Battery Management Systems
Features
- High Isolation Voltage: 5000 Vrms (minimum)
- Load Voltage: 60V (maximum)
- On-State Resistance: 2.3 Ohms (maximum)
- On-State Current: 0.4A (maximum)
- Operating Temperature: -40°C to 110°C
- Package: SOP-4
Benefits
- Provides electrical isolation between the control circuit and the load.
- Enables direct control of DC loads from low-voltage DC circuits.
- Reduces the risk of electrical shock and damage to sensitive control circuitry.
- Offers a compact and reliable solution for solid-state switching.
- Enhances system safety and reliability due to high isolation voltage.
- Long operational life compared to electromechanical relays.
- Low on-state resistance minimizes power dissipation.
Additional Details
The TLP3111 is available in a compact SOP-4 package, making it easy to integrate into various circuit designs. It is essential to adhere to the recommended operating conditions to ensure optimal performance and reliability. The device's high isolation voltage and MOSFET output contribute to its suitability for demanding industrial and commercial environments. The low on-state resistance (typically 2.3 ohms) minimizes power dissipation, making it an energy-efficient choice. Consult the datasheet for detailed specifications and application guidelines. It is a RoHS compliant component.