EN
  • EN
  • DE

TLP293(Y-TPL,E

Part No TLP293(Y-TPL,E
Manufacturer Toshiba Semiconductor and Storage
Catalog Optoisolators - Transistor, Photovoltaic Output
Description OPTOISOLATOR 3.75KV TRANS 4-SO
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Isolators
Estimated Pruduction Lead Time 15 Weeks
Features Optoisolator Transistor Output 3750Vrms 1 Channel 4-SO
Manufacturer Toshiba Semiconductor and Storage
Package Reel - TR
Operating Temperature Range -55°C ~ 125°C
Mounting Surface Mount
Package 4-SOIC (0.179", 4.55mm Width)
Case / Package 4-SO
Family Name TLP293
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8541.40.8000
Other Part Number TLP293(Y-TPLECT, TLP293(Y-TPLE(TCT-ND, TLP293(Y-TPLE(TDKR-ND, TLP293(Y-TPLE(TTR-ND, TLP293(Y-TPLE(TCT, TLP293(Y-TPLEDKR, TLP293(Y-TPLETR, TLP293YTPLE, TLP293(Y-TPLE(TDKR, TLP293(Y-TPLE(TTR, TLP293(Y-TPL,E(T, TLP293YTPLET
Quantity per package 2500
Popularity High
Supply and Demand Status Balance
Win Source Part Number 936794-TLP293(Y-TPL,E
Ultra Librarian 3D Model Ultra Librarian TLP293(Y-TPL,E CAD Model

Description

The TLP293(Y-TPL,E) is a phototransistor optocoupler from Toshiba Semiconductor and Storage, designed for applications requiring electrical isolation between control and load circuits. This device is commonly used to prevent noise and high voltages from interfering with or damaging sensitive control circuits.

Applications:

  • Industrial Control Equipment: Used in industrial control systems to isolate control signals from high-voltage machinery and equipment.
  • Power Supplies: Employed in power supplies to isolate the primary side from the secondary side, providing safety and preventing ground loops.
  • Motor Control Circuits: Integrated into motor control circuits to isolate control signals from the high-power motor drive circuitry.
  • Measurement and Instrumentation: Utilized in measurement and instrumentation equipment to isolate sensitive analog signals from noisy digital circuits.
  • Telecommunications Equipment: Found in telecommunications equipment to isolate data and control signals, ensuring reliable communication.

Features:

  • High Isolation Voltage: Offers a high isolation voltage between input and output for enhanced safety.
  • Compact Size: Space-saving design allows for integration into densely populated PCBs.
  • High Current Transfer Ratio (CTR): Provides a high CTR for efficient signal transmission.
  • Fast Switching Speed: Enables fast switching speeds for high-frequency applications.
  • RoHS Compliant: Meets environmental standards for hazardous substance reduction.

Benefits:

  • Enhanced Safety: High isolation voltage provides a safety barrier between circuits, protecting sensitive components and users.
  • Space Efficiency: Compact size allows for greater component density on PCBs, reducing overall product size.
  • Efficient Signal Transmission: High CTR ensures efficient signal transmission with minimal power loss.
  • Improved System Performance: Fast switching speed enables high-frequency operation and improves system performance.
  • Environmental Compliance: RoHS compliance ensures adherence to environmental regulations and promotes sustainable manufacturing practices.

Additional Details:

The TLP293(Y-TPL,E) features a typical isolation voltage of 3750 Vrms and offers different CTR ranges depending on the specific grade. The device operates with a low input current and provides a phototransistor output. This optocoupler comes in a standard DIP package and is commonly used where electrical isolation is required to prevent noise and voltage transients from affecting sensitive circuitry. Its specifications make it suitable for a variety of industrial and commercial applications.

You May Also Be Interested in

Fairchild/ON Semiconductor
OPTOISO 4.17KV TRANS W/BASE 6DIP
Need more? Email Us
Fairchild/ON Semiconductor
OPTOISO 2.5KV DARL W/BASE 8SOIC
Lowest to $0.5763
Broadcom Limited
Dual Channel, High Speed Optocouplers | OPTOISO 3.75KV 2CH TRANS 8SOIC
Lowest to $12.1530
Broadcom Limited
OPTOISO 3.75KV 2CH DARLNG 8-SO
Lowest to $8.2491
Fairchild/ON Semiconductor
OPTOISO 5.3KV DARL W/BASE 6SMD
Lowest to $0.4701
Fairchild/ON Semiconductor
OPTOISO 4.17KV TRANS W/BASE 6DIP
Lowest to $1.1381
Isocom Components 2004 LTD
OPTOISO 3.75KV TRANS MINI-FLAT
Lowest to $0.2053
Fairchild/ON Semiconductor
OPTOISO 3.75KV TRANSISTOR 4SMD
Lowest to $0.3584
Toshiba Semiconductor and Storage
OPTOISOLATOR 2.5KV TRANS 4-SOP
Lowest to $2.8677

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
235+ $0.2164 $50.8540
565+ $0.1776 $100.3440
875+ $0.1720 $150.5000
1,205+ $0.1665 $200.6325
1,555+ $0.1609 $250.1995
2,080+ $0.1443 $300.1440
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 60,000 pieces
MOQ: 235 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess